Renesas Electronics Corporation 35OHM Analog Switch and Multiplexer IC ISL8394IBZ

Description
IC SWITCH SPDT X 4 35OHM 20SOIC Product overview: ISL8394IBZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL8394IBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPDT X 4 35OHM 20SOIC Product overview: ISL8394IBZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL8394IBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35OHM Analog Switch and Multiplexer IC
747-ISL8394IBZ
35OHM Analog Switch and Multiplexer IC 747-ISL8394IBZ
IC SWITCH SPDT X 4 35OHM 20SOIC Product overview: ISL8394IBZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL8394IBZ can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 4 35OHM 20SOIC Product overview: ISL8394IBZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL8394IBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8394IBZ - 1048764-ISL8394IBZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8394IBZ
1048764-ISL8394IBZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8394IBZ 1048764-ISL8394IBZ
Manufacturer: Intersil Win Source Part Number: 1048764-ISL8394IBZ Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPDT Charge Injection: 5pC Crosstalk: -92dB @ 1MHz Channel-to-Channel Matching (ΔRon): 500 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 20-SOIC Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 130ns, 75ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 200pA Alternative Parts (Cross-Reference): MAX394CWP+T; ISL8394IBZ-T; ISL8394IB; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048764-ISL8394IBZ
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPDT
Charge Injection: 5pC
Crosstalk: -92dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 500 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 20-SOIC
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 130ns, 75ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 200pA
Alternative Parts (Cross-Reference): MAX394CWP+T; ISL8394IBZ-T; ISL8394IB;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL8394IBZ-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL8394IBZ-ND
Analog Switches, Multiplexers, Demultiplexers ISL8394IBZ-ND
4 Circuit IC Switch 2:1 35Ohm 20-SOIC

4 Circuit IC Switch 2:1 35Ohm 20-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL8394IBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL8394IBZ
Analog Switches, Multiplexers, Demultiplexers ISL8394IBZ
4 Circuit IC Switch 2:1 35Ohm 20-SOIC

4 Circuit IC Switch 2:1 35Ohm 20-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL8394IBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL8394IBZ
Analog Switches, Multiplexers, Demultiplexers ISL8394IBZ
4 Circuit IC Switch 2:1 35Ohm 20-SOIC

4 Circuit IC Switch 2:1 35Ohm 20-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8394IBZ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL8394IBZ
Interface - Analog Switches, Multiplexers, Demultiplexers ISL8394IBZ
IC SWITCH QUAD SPDT 20SOIC

IC SWITCH QUAD SPDT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-ISL8394IBZ 1048764-ISL8394IBZ ISL8394IBZ-ND ISL8394IBZ ISL8394IBZ
Product Name 35OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8394IBZ Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.5000 ohms 35 ohms 35 ohms 0.5000 ohms
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube SOIC; 20-SOIC SOIC; "20-SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width)
Features Single-Supply
Unlock Full Specs
to access all available technical data