Renesas Electronics Corporation Drivers, Receivers, Transceivers ISL83491IB-T

Description
1/1 Transceiver Full RS422, RS485 14-SOIC
Description
1/1 Transceiver Full RS422, RS485 14-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL83491IB-T is a full duplex RS-485/RS-422 transceiver from Quarktwin Technology Ltd. It operates on a single +3.3V power supply with a tolerance of 10%, making it suitable for various applications requiring balanced communication. This device supports data rates up to 10 Mbps and is designed to be interoperable with 5V logic levels, accommodating signals exceeding 5.5V on its logic inputs. The ISL83491IB-T features a "fail-safe if open" design for its receiver inputs, ensuring a logic high output when the inputs are floating. It presents a single unit load to the RS-485 bus, allowing for up to 32 transceivers on the network. The driver outputs are protected against short circuits and include thermal shutdown circuitry to prevent damage from excessive power dissipation. Additionally, the device supports low power shutdown mode, reducing quiescent current to 15 nA. This transceiver is packaged in a 14-lead SOIC, making it suitable for applications in factory automation, security networks, and industrial control systems.

Datasheet Summary
Powered by GS/AI

The ISL83491IB-T is a full duplex RS-485/RS-422 transceiver from Quarktwin Technology Ltd. It operates on a single +3.3V power supply with a tolerance of 10%, making it suitable for various applications requiring balanced communication. This device supports data rates up to 10 Mbps and is designed to be interoperable with 5V logic levels, accommodating signals exceeding 5.5V on its logic inputs. The ISL83491IB-T features a "fail-safe if open" design for its receiver inputs, ensuring a logic high output when the inputs are floating. It presents a single unit load to the RS-485 bus, allowing for up to 32 transceivers on the network. The driver outputs are protected against short circuits and include thermal shutdown circuitry to prevent damage from excessive power dissipation. Additionally, the device supports low power shutdown mode, reducing quiescent current to 15 nA. This transceiver is packaged in a 14-lead SOIC, making it suitable for applications in factory automation, security networks, and industrial control systems.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - ISL83491IB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL83491IB-T
Drivers, Receivers, Transceivers ISL83491IB-T
1/1 Transceiver Full RS422, RS485 14-SOIC

1/1 Transceiver Full RS422, RS485 14-SOIC

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL83491IB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL83491IB-T
Drivers, Receivers, Transceivers ISL83491IB-T
1/1 Transceiver Full RS422, RS485 14-SOIC

1/1 Transceiver Full RS422, RS485 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL83491IB-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL83491IB-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL83491IB-T
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number ISL83491IB-T ISL83491IB-T
Product Name Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details