Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL83485IBZ-T7A ISL83485IBZ-T7A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875809-ISL83485IBZ-T 7A Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL83485 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL83485IBZ-T7ATR, ISL83485IBZ-T7A-ND, ISL83485IBZ-T7ACT, ISL83485IBZ-T7ADKR, ISL83485IBZT7A
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875809-ISL83485IBZ-T 7A Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL83485 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL83485IBZ-T7ATR, ISL83485IBZ-T7A-ND, ISL83485IBZ-T7ACT, ISL83485IBZ-T7ADKR, ISL83485IBZT7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL83485IBZ-T7A - 875809-ISL83485IBZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL83485IBZ-T7A
875809-ISL83485IBZ-T7A
Interface - Interface - Drivers, Receivers, Transceivers - ISL83485IBZ-T7A 875809-ISL83485IBZ-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 875809-ISL83485IBZ-T 7A Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL83485 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL83485IBZ-T7ATR, ISL83485IBZ-T7A-ND, ISL83485IBZ-T7ACT, ISL83485IBZ-T7ADKR, ISL83485IBZT7A

Manufacturer: Renesas Electronics America
Win Source Part Number: 875809-ISL83485IBZ-T7A
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL83485
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL83485IBZ-T7ATR, ISL83485IBZ-T7A-ND, ISL83485IBZ-T7ACT, ISL83485IBZ-T7ADKR, ISL83485IBZT7A

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL83485IBZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL83485IBZ-T7A
Drivers, Receivers, Transceivers ISL83485IBZ-T7A
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL83485IBZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL83485IBZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL83485IBZ-T7A
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 875809-ISL83485IBZ-T7A ISL83485IBZ-T7A ISL83485IBZ-T7A
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL83485IBZ-T7A Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details