Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL83485ABZA-T ISL83485ABZA-T

Description
Manufacturer: Intersil Win Source Part Number: 766309-ISL83485ABZA- T Packaging: Reel package Type: Transceiver Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 766309-ISL83485ABZA- T Packaging: Reel package Type: Transceiver Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL83485ABZA-T - 766309-ISL83485ABZA-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL83485ABZA-T
766309-ISL83485ABZA-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL83485ABZA-T 766309-ISL83485ABZA-T
Manufacturer: Intersil Win Source Part Number: 766309-ISL83485ABZA- T Packaging: Reel package Type: Transceiver Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 766309-ISL83485ABZA-T
Packaging: Reel package
Type: Transceiver
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL83485ABZA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL83485ABZA-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL83485ABZA-T
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - ISL83485ABZA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL83485ABZA-T
Drivers, Receivers, Transceivers ISL83485ABZA-T
1/1 Transceiver RS422, RS485 8-SOIC

1/1 Transceiver RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 766309-ISL83485ABZA-T ISL83485ABZA-T ISL83485ABZA-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL83485ABZA-T Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details