Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190277-ISL83483IBZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, LED Lighting, Imaging, Video & Vision
Family Part Number: ISL83483
Manufacturer Pack Quantity: 98
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190277-ISL83483IBZ |
| Product Name | Electronic Surplus - ISL83483IBZ |