Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL83387EIV ISL83387EIV

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 813464-ISL83387EIV Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: ISL83387E
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 813464-ISL83387EIV Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: ISL83387E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL83387EIV - 813464-ISL83387EIV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL83387EIV
813464-ISL83387EIV
Interface - Interface - Drivers, Receivers, Transceivers - ISL83387EIV 813464-ISL83387EIV
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 813464-ISL83387EIV Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-TSSOP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: ISL83387E

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 813464-ISL83387EIV
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-TSSOP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 62
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: ISL83387E

Buy Now
Drivers, Receivers, Transceivers - ISL83387EIV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL83387EIV
Drivers, Receivers, Transceivers ISL83387EIV
3/3 Transceiver Full RS232 24-TSSOP

3/3 Transceiver Full RS232 24-TSSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL83387EIV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL83387EIV
Drivers, Receivers, Transceivers ISL83387EIV
3/3 Transceiver Full RS232 24-TSSOP

3/3 Transceiver Full RS232 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 813464-ISL83387EIV ISL83387EIV
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL83387EIV Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241EIA - 920771-ICL3241EIA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details