The ISL8323IBZ-T is a low-voltage, single-supply, dual SPST analog switch designed for operation within a supply range of +2.7V to +12V. It features low power consumption of less than 5µW and minimal leakage currents, with a maximum of 100pA. The device is optimized for battery-powered applications, providing fast switching speeds with a maximum turn-on time of 150ns and turn-off time of 100ns. This switch has a maximum on-resistance (RON) of 60Ω and offers excellent RON matching between channels, with a maximum variation of 2Ω. It is compatible with TTL and CMOS logic levels and includes guaranteed break-before-make functionality for the ISL8325 variant. The ISL8323IBZ-T is housed in an 8-lead SOIC package and is rated for operation over a temperature range of -40°C to 85°C. It also provides a minimum of 2000V ESD protection, making it suitable for various applications including portable devices, communication systems, and test equipment.
2 Circuit IC Switch 1:1 60Ohm 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 070116-ISL8323IBZ-T
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
Charge Injection: 5pC (Max)
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 60 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 150ns, 100ns
Channel Capacitance(CS off, CD off): 9pF, 9pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC SWITCH DUAL SPST 8SOIC Product overview: ISL8323IBZ-T from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL8323IBZ-T can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 60Ohm 8-SOIC
2 Circuit IC Switch 1:1 60Ohm 8-SOIC
IC SWITCH DUAL SPST 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL8323IBZ-T-ND | 070116-ISL8323IBZ-T | 747-ISL8323IBZ-T | ISL8323IBZ-T | ISL8323IBZ-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8323IBZ-T | Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | ||
| Ron | 60 ohms | 60 ohms | 0.8000 ohms | ||
| tON | 150 ns |