Renesas Electronics Corporation Gate Driver IC ISL83202IBZ

Description
IC GATE DRVR HALF-BRIDGE 16SOIC Product overview: ISL83202IBZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL83202IBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE 16SOIC Product overview: ISL83202IBZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL83202IBZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-ISL83202IBZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-ISL83202IBZ
Gate Driver IC 730-ISL83202IBZ
IC GATE DRVR HALF-BRIDGE 16SOIC Product overview: ISL83202IBZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL83202IBZ can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 16SOIC Product overview: ISL83202IBZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL83202IBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - ISL83202IBZ-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
ISL83202IBZ-ND
Gate Drivers ISL83202IBZ-ND
Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-SOIC

Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - ISL83202IBZ - 070114-ISL83202IBZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL83202IBZ
070114-ISL83202IBZ
PMIC - PMIC - Gate Drivers - ISL83202IBZ 070114-ISL83202IBZ
Manufacturer: Intersil Win Source Part Number: 070114-ISL83202IBZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.5V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 70V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 8.5 V to 15 V Rise and Fall Time: 9ns, 9ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070114-ISL83202IBZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 70V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.5 V to 15 V
Rise and Fall Time: 9ns, 9ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Driver, Fet, Half Bridge, 16-Soic; Driver Configuration Renesas - 08X4571 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Fet, Half Bridge, 16-Soic; Driver Configuration Renesas
08X4571
Driver, Fet, Half Bridge, 16-Soic; Driver Configuration Renesas 08X4571
DRIVER, FET, HALF BRIDGE, 16-SOIC; Driver Configuration:Half Bridge; Peak Output Current:1A; Supply Voltage Min:8.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:40ns; Output Delay:25ns; Operating RoHS Compliant: Yes

DRIVER, FET, HALF BRIDGE, 16-SOIC; Driver Configuration:Half Bridge; Peak Output Current:1A; Supply Voltage Min:8.5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:40ns; Output Delay:25ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - ISL83202IBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL83202IBZ
Gate Drivers ISL83202IBZ
Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-SOIC

Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
ISL83202IBZ
Gate Drivers ISL83202IBZ
Gate Drivers 80V H BRDG FET DRVR W/REDUCED VAGE & CUR

Gate Drivers 80V H BRDG FET DRVR W/REDUCED VAGE & CUR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-ISL83202IBZ ISL83202IBZ-ND 070114-ISL83202IBZ 08X4571 ISL83202IBZ ISL83202IBZ
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - ISL83202IBZ Driver, Fet, Half Bridge, 16-Soic; Driver Configuration Renesas Gate Drivers Gate Drivers
Driver Type Full-Bridge Dual Gate Driver Dual Gate Driver
Number of Outputs 4; 4 Output
Output Configuration Noninverting; Non-Inverting Noninverting Noninverting Inverting; Noninverting
Output Current 1 amps 1 amps 1 amps 1 amps 1 amps
Supply Voltage 8.5 to 15 volts 8.5 to 15 volts 8.5 to 15 volts 8.5 to 15 volts 8.5 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC339DBG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - SI53358BD11346-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 74LVC2G126GS,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1203
Packing Method Tape Reel; Tape & Reel; Other
View Details