Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL83088EIUZ-T

Description
IC TRANSCEIVER HALF 1/1 8MSOP
Description
IC TRANSCEIVER HALF 1/1 8MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL83088EIUZ-T is a half-duplex RS-485/RS-422 transceiver designed for balanced communication. It operates on a single 5V power supply with a tolerance of 10% (4.5V to 5.5V) and features ±15kV ESD protection on all pins, ensuring robust performance in electrically noisy environments. The device supports data rates up to 10 Mbps and presents a low bus current of +125µA/-75µA, allowing for a true 1/8 unit load, which enables connection of up to 256 devices on the bus without the need for repeaters. The transceiver includes a full fail-safe design for receiver inputs, ensuring a logic high output when inputs are floating, shorted, or terminated but undriven. It also features hot plug circuitry, allowing the Tx and Rx outputs to remain in a high impedance state during power-up and power-down sequences. The ISL83088EIUZ-T is packaged in an 8-lead MSOP, making it suitable for applications where board space is a concern. This product is ideal for use in automated utility meter reading systems, factory automation, and other high node count systems.

Datasheet Summary
Powered by GS/AI

The ISL83088EIUZ-T is a half-duplex RS-485/RS-422 transceiver designed for balanced communication. It operates on a single 5V power supply with a tolerance of 10% (4.5V to 5.5V) and features ±15kV ESD protection on all pins, ensuring robust performance in electrically noisy environments. The device supports data rates up to 10 Mbps and presents a low bus current of +125µA/-75µA, allowing for a true 1/8 unit load, which enables connection of up to 256 devices on the bus without the need for repeaters. The transceiver includes a full fail-safe design for receiver inputs, ensuring a logic high output when inputs are floating, shorted, or terminated but undriven. It also features hot plug circuitry, allowing the Tx and Rx outputs to remain in a high impedance state during power-up and power-down sequences. The ISL83088EIUZ-T is packaged in an 8-lead MSOP, making it suitable for applications where board space is a concern. This product is ideal for use in automated utility meter reading systems, factory automation, and other high node count systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL83088EIUZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL83088EIUZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL83088EIUZ-T
IC TRANSCEIVER HALF 1/1 8MSOP

IC TRANSCEIVER HALF 1/1 8MSOP

Supplier's Site
Drivers, Receivers, Transceivers - ISL83088EIUZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL83088EIUZ-T
Drivers, Receivers, Transceivers ISL83088EIUZ-T
1/1 Transceiver Half RS422, RS485 8-MSOP

1/1 Transceiver Half RS422, RS485 8-MSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL83088EIUZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL83088EIUZ-T
Drivers, Receivers, Transceivers ISL83088EIUZ-T
1/1 Transceiver Half RS422, RS485 8-MSOP

1/1 Transceiver Half RS422, RS485 8-MSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number ISL83088EIUZ-T ISL83088EIUZ-T
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details