Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL83078EIBZA-T ISL83078EIBZA-T

Description
Manufacturer: Intersil Win Source Part Number: 139577-ISL83078EIBZA -T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 15mV Data Rate: 20Mbps Family Name: ISL83078E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): LTC2850MPS8; LTC2850CS8#TR; LTC2850IS8#TR; LTC2850IS8; MAX3362EKA+T; ISL3178EIBZ-T; ISL83078EIBZA-T; ISL83078EIBZ; Introduction Date: March 27, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 139577-ISL83078EIBZA -T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 15mV Data Rate: 20Mbps Family Name: ISL83078E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): LTC2850MPS8; LTC2850CS8#TR; LTC2850IS8#TR; LTC2850IS8; MAX3362EKA+T; ISL3178EIBZ-T; ISL83078EIBZA-T; ISL83078EIBZ; Introduction Date: March 27, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL83078EIBZA-T - 139577-ISL83078EIBZA-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL83078EIBZA-T
139577-ISL83078EIBZA-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL83078EIBZA-T 139577-ISL83078EIBZA-T
Manufacturer: Intersil Win Source Part Number: 139577-ISL83078EIBZA -T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 15mV Data Rate: 20Mbps Family Name: ISL83078E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): LTC2850MPS8; LTC2850CS8#TR; LTC2850IS8#TR; LTC2850IS8; MAX3362EKA+T; ISL3178EIBZ-T; ISL83078EIBZA-T; ISL83078EIBZ; Introduction Date: March 27, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 139577-ISL83078EIBZA-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 15mV
Data Rate: 20Mbps
Family Name: ISL83078E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): LTC2850MPS8; LTC2850CS8#TR; LTC2850IS8#TR; LTC2850IS8; MAX3362EKA+T; ISL3178EIBZ-T; ISL83078EIBZA-T; ISL83078EIBZ;
Introduction Date: March 27, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL83078EIBZA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL83078EIBZA-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL83078EIBZA-T
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - ISL83078EIBZA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL83078EIBZA-T
Drivers, Receivers, Transceivers ISL83078EIBZA-T
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 139577-ISL83078EIBZA-T ISL83078EIBZA-T ISL83078EIBZA-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL83078EIBZA-T Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details