Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL83073EIBZA ISL83073EIBZA

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190247-ISL83073EIBZ A Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 15mV Data Rate: 500kbps Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: ISL83073E Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190247-ISL83073EIBZ A Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 15mV Data Rate: 500kbps Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: ISL83073E Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL83073EIBZA - 1190247-ISL83073EIBZA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL83073EIBZA
1190247-ISL83073EIBZA
Interface - Interface - Drivers, Receivers, Transceivers - ISL83073EIBZA 1190247-ISL83073EIBZA
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190247-ISL83073EIBZ A Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 15mV Data Rate: 500kbps Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: ISL83073E Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190247-ISL83073EIBZA
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 15mV
Data Rate: 500kbps
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: ISL83073E
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Drivers, Receivers, Transceivers - ISL83073EIBZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL83073EIBZA
Drivers, Receivers, Transceivers ISL83073EIBZA
1/1 Transceiver Full RS422, RS485 14-SOIC

1/1 Transceiver Full RS422, RS485 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL83073EIBZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL83073EIBZA
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL83073EIBZA
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1190247-ISL83073EIBZA ISL83073EIBZA ISL83073EIBZA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL83073EIBZA Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIB - 874161-ICL3232EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details