Renesas Electronics Corporation DC DC Converters ISL8282MFRZ-T1

Description
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5V 15A 4.5V - 16V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5V 15A 4.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISL8282MFRZ-T1TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8282MFRZ-T1TR-ND
DC DC Converters ISL8282MFRZ-T1TR-ND
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5V 15A 4.5V - 16V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5V 15A 4.5V - 16V Input

Buy Now Datasheet
Dc/dc Conv, Buck, 1Mhz, 125Deg C; Dc / Dc Converter Type Renesas - 01AH7163 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1Mhz, 125Deg C; Dc / Dc Converter Type Renesas
01AH7163
Dc/dc Conv, Buck, 1Mhz, 125Deg C; Dc / Dc Converter Type Renesas 01AH7163
DC/DC CONV, BUCK, 1MHZ, 125DEG C; DC / DC CONVERTER TYPE:MODULE; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:16.5V; NO. OF OUTPUTS:1 OUTPUT; DC / DC CONVERTER IC CASE:HDA; NO. OF PINS:83PINS; OUTPUT CURRENT:15A; OUTPUT VOLTAGE ROHS COMPLIANT: YES

DC/DC CONV, BUCK, 1MHZ, 125DEG C; DC / DC CONVERTER TYPE:MODULE; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:16.5V; NO. OF OUTPUTS:1 OUTPUT; DC / DC CONVERTER IC CASE:HDA; NO. OF PINS:83PINS; OUTPUT CURRENT:15A; OUTPUT VOLTAGE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ISL8282MFRZ-T1TR-ND 01AH7163
Product Name DC DC Converters Dc/dc Conv, Buck, 1Mhz, 125Deg C; Dc / Dc Converter Type Renesas
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227771 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details