Renesas Electronics Corporation Digital DC/DC PMBus 33A Module ISL8278MAIRZ

Description
The ISL8278M is a 33A step-down, DC/DC power supply module with an integrated digital PWM controller, synchronous power switches, an inductor, and passives. Only bulk input and output capacitors are needed to finish the design. The 33A of continuous output current can be delivered without need for airflow or a heatsink. The thermally enhanced HDA module is capable of dissipating heat directly into the PCB. The ISL8278M uses ChargeMode™ control architecture, which responds to a transient load within a single switching cycle. The ISL8278M comes with a preprogrammed configuration for operating in a pin-strap mode. Output voltage, switching frequency, and device SMBus address can be programmed with external resistors. More configurations, such as soft-start and fault limits can be easily programmed or changed using a PMBus compliant serial bus interface. PMBus can be used to monitor voltages, current, temperatures, and fault status. The ISL8278M is supported by PowerNavigator™ software, a Graphical User Interface (GUI) that can be used to configure modules for a desired solution. The ISL8278M is available in a 41 Ld compact 17mmx19mm HDA module with a very low profile height of 3.6mm, suitable for automated assembly by standard surface mount equipment. The ISL8278M is RoHS compliant by exemption.
Request a Quote Datasheet
Description
The ISL8278M is a 33A step-down, DC/DC power supply module with an integrated digital PWM controller, synchronous power switches, an inductor, and passives. Only bulk input and output capacitors are needed to finish the design. The 33A of continuous output current can be delivered without need for airflow or a heatsink. The thermally enhanced HDA module is capable of dissipating heat directly into the PCB. The ISL8278M uses ChargeMode™ control architecture, which responds to a transient load within a single switching cycle. The ISL8278M comes with a preprogrammed configuration for operating in a pin-strap mode. Output voltage, switching frequency, and device SMBus address can be programmed with external resistors. More configurations, such as soft-start and fault limits can be easily programmed or changed using a PMBus compliant serial bus interface. PMBus can be used to monitor voltages, current, temperatures, and fault status. The ISL8278M is supported by PowerNavigator™ software, a Graphical User Interface (GUI) that can be used to configure modules for a desired solution. The ISL8278M is available in a 41 Ld compact 17mmx19mm HDA module with a very low profile height of 3.6mm, suitable for automated assembly by standard surface mount equipment. The ISL8278M is RoHS compliant by exemption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital DC/DC PMBus 33A Module - ISL8278MAIRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Digital DC/DC PMBus 33A Module
ISL8278MAIRZ
Digital DC/DC PMBus 33A Module ISL8278MAIRZ
The ISL8278M is a 33A step-down, DC/DC power supply module with an integrated digital PWM controller, synchronous power switches, an inductor, and passives. Only bulk input and output capacitors are needed to finish the design. The 33A of continuous output current can be delivered without need for airflow or a heatsink. The thermally enhanced HDA module is capable of dissipating heat directly into the PCB. The ISL8278M uses ChargeMode™ control architecture, which responds to a transient load within a single switching cycle. The ISL8278M comes with a preprogrammed configuration for operating in a pin-strap mode. Output voltage, switching frequency, and device SMBus address can be programmed with external resistors. More configurations, such as soft-start and fault limits can be easily programmed or changed using a PMBus compliant serial bus interface. PMBus can be used to monitor voltages, current, temperatures, and fault status. The ISL8278M is supported by PowerNavigator™ software, a Graphical User Interface (GUI) that can be used to configure modules for a desired solution. The ISL8278M is available in a 41 Ld compact 17mmx19mm HDA module with a very low profile height of 3.6mm, suitable for automated assembly by standard surface mount equipment. The ISL8278M is RoHS compliant by exemption.

The ISL8278M is a 33A step-down, DC/DC power supply module with an integrated digital PWM controller, synchronous power switches, an inductor, and passives. Only bulk input and output capacitors are needed to finish the design. The 33A of continuous output current can be delivered without need for airflow or a heatsink. The thermally enhanced HDA module is capable of dissipating heat directly into the PCB.
The ISL8278M uses ChargeMode™ control architecture, which responds to a transient load within a single switching cycle. The ISL8278M comes with a preprogrammed configuration for operating in a pin-strap mode. Output voltage, switching frequency, and device SMBus address can be programmed with external resistors. More configurations, such as soft-start and fault limits can be easily programmed or changed using a PMBus compliant serial bus interface. PMBus can be used to monitor voltages, current, temperatures, and fault status. The ISL8278M is supported by PowerNavigator™ software, a Graphical User Interface (GUI) that can be used to configure modules for a desired solution.
The ISL8278M is available in a 41 Ld compact 17mmx19mm HDA module with a very low profile height of 3.6mm, suitable for automated assembly by standard surface mount equipment. The ISL8278M is RoHS compliant by exemption.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - ISL8278MAIRZ - 875805-ISL8278MAIRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ISL8278MAIRZ
875805-ISL8278MAIRZ
Power Supplies Board Mount DCDC Converters - ISL8278MAIRZ 875805-ISL8278MAIRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875805-ISL8278MAIRZ Series: ISL8278M Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5V - - - 33A 4.5V - 14V Input Package: Tray Package: 41-PowerBQFN Module Mounting: Surface Mount Part Status: Obsolete Family Name: ISL8278 Categories: Power Supplies - Board Mount Case / Package: 41-HDA Module (17x19) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Renesas Electronics America
Win Source Part Number: 875805-ISL8278MAIRZ
Series: ISL8278M
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5V - - - 33A 4.5V - 14V Input
Package: Tray
Package: 41-PowerBQFN Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL8278
Categories: Power Supplies - Board Mount
Case / Package: 41-HDA Module (17x19)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
5V DC-DC Converter IC - 132-ISL8278MAIRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V DC-DC Converter IC
132-ISL8278MAIRZ
5V DC-DC Converter IC 132-ISL8278MAIRZ
DC DC CONVERTER 0.6-5V Product overview: ISL8278MAIRZ from Renesas Electronics Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ISL8278MAIRZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.6-5V Product overview: ISL8278MAIRZ from Renesas Electronics Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ISL8278MAIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number ISL8278MAIRZ 875805-ISL8278MAIRZ 132-ISL8278MAIRZ
Product Name Digital DC/DC PMBus 33A Module Power Supplies Board Mount DCDC Converters - ISL8278MAIRZ 5V DC-DC Converter IC
Package Type Other; MODULE41 Other; 41-HDA Module (17x19) Other; Tray
Unlock Full Specs
to access all available technical data