Renesas Electronics Corporation Dc/dc Conv, Pol, Buck, 1Mhz, Had-41; Dc / Dc Converter Type Renesas ISL8278MAIRZ-T1

Description
DC/DC CONV, POL, BUCK, 1MHZ, HAD-41; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:41Pins; Output Current:33A; Output Voltage Max:5V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, POL, BUCK, 1MHZ, HAD-41; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:41Pins; Output Current:33A; Output Voltage Max:5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Pol, Buck, 1Mhz, Had-41; Dc / Dc Converter Type Renesas - 33AC4642 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Buck, 1Mhz, Had-41; Dc / Dc Converter Type Renesas
33AC4642
Dc/dc Conv, Pol, Buck, 1Mhz, Had-41; Dc / Dc Converter Type Renesas 33AC4642
DC/DC CONV, POL, BUCK, 1MHZ, HAD-41; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:41Pins; Output Current:33A; Output Voltage Max:5V RoHS Compliant: Yes

DC/DC CONV, POL, BUCK, 1MHZ, HAD-41; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:41Pins; Output Current:33A; Output Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AC4642
Product Name Dc/dc Conv, Pol, Buck, 1Mhz, Had-41; Dc / Dc Converter Type Renesas
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details