Renesas Electronics Corporation Digital DC/DC PMBus 25A Module ISL8277MAIRZ

Description
The ISL8277M is a 25A step-down DC/DC power supply module with an integrated digital PWM controller, synchronous power switches, an inductor, and passives. Only bulk input and output capacitors are needed to finish the design. The 25A of continuous output current can be delivered without a need of airflow or a heatsink. The thermally enhanced HDA module is capable of dissipating heat directly into the PCB. The ISL8277M uses ChargeMode™ control architecture, which responds to a transient load within a single switching cycle. The ISL8277M comes with a preprogrammed configuration for operating in a pin-strap mode. Output voltage, switching frequency, and device SMBus address can be programmed with external resistors. More configuration such as soft-start and fault limits can be easily programmed or changed using the PMBus compliant serial bus interface. PMBus can be used to monitor voltages, current, temperatures, and fault status. The ISL8277M is supported by PowerNavigator™ software, a graphical user interface (GUI) that can be used to configure modules to a desired solution. The ISL8277M is available in a 41-pin compact 17mmx19mm HDA module with very low profile height of 3.6mm, suitable for automated assembly by standard surface mount equipment. The ISL8277M is RoHS compliant by exemption.
Request a Quote Datasheet
Description
The ISL8277M is a 25A step-down DC/DC power supply module with an integrated digital PWM controller, synchronous power switches, an inductor, and passives. Only bulk input and output capacitors are needed to finish the design. The 25A of continuous output current can be delivered without a need of airflow or a heatsink. The thermally enhanced HDA module is capable of dissipating heat directly into the PCB. The ISL8277M uses ChargeMode™ control architecture, which responds to a transient load within a single switching cycle. The ISL8277M comes with a preprogrammed configuration for operating in a pin-strap mode. Output voltage, switching frequency, and device SMBus address can be programmed with external resistors. More configuration such as soft-start and fault limits can be easily programmed or changed using the PMBus compliant serial bus interface. PMBus can be used to monitor voltages, current, temperatures, and fault status. The ISL8277M is supported by PowerNavigator™ software, a graphical user interface (GUI) that can be used to configure modules to a desired solution. The ISL8277M is available in a 41-pin compact 17mmx19mm HDA module with very low profile height of 3.6mm, suitable for automated assembly by standard surface mount equipment. The ISL8277M is RoHS compliant by exemption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital DC/DC PMBus 25A Module - ISL8277MAIRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Digital DC/DC PMBus 25A Module
ISL8277MAIRZ
Digital DC/DC PMBus 25A Module ISL8277MAIRZ
The ISL8277M is a 25A step-down DC/DC power supply module with an integrated digital PWM controller, synchronous power switches, an inductor, and passives. Only bulk input and output capacitors are needed to finish the design. The 25A of continuous output current can be delivered without a need of airflow or a heatsink. The thermally enhanced HDA module is capable of dissipating heat directly into the PCB. The ISL8277M uses ChargeMode™ control architecture, which responds to a transient load within a single switching cycle. The ISL8277M comes with a preprogrammed configuration for operating in a pin-strap mode. Output voltage, switching frequency, and device SMBus address can be programmed with external resistors. More configuration such as soft-start and fault limits can be easily programmed or changed using the PMBus compliant serial bus interface. PMBus can be used to monitor voltages, current, temperatures, and fault status. The ISL8277M is supported by PowerNavigator™ software, a graphical user interface (GUI) that can be used to configure modules to a desired solution. The ISL8277M is available in a 41-pin compact 17mmx19mm HDA module with very low profile height of 3.6mm, suitable for automated assembly by standard surface mount equipment. The ISL8277M is RoHS compliant by exemption.

The ISL8277M is a 25A step-down DC/DC power supply module with an integrated digital PWM controller, synchronous power switches, an inductor, and passives. Only bulk input and output capacitors are needed to finish the design. The 25A of continuous output current can be delivered without a need of airflow or a heatsink. The thermally enhanced HDA module is capable of dissipating heat directly into the PCB.
The ISL8277M uses ChargeMode™ control architecture, which responds to a transient load within a single switching cycle. The ISL8277M comes with a preprogrammed configuration for operating in a pin-strap mode. Output voltage, switching frequency, and device SMBus address can be programmed with external resistors. More configuration such as soft-start and fault limits can be easily programmed or changed using the PMBus compliant serial bus interface. PMBus can be used to monitor voltages, current, temperatures, and fault status. The ISL8277M is supported by PowerNavigator™ software, a graphical user interface (GUI) that can be used to configure modules to a desired solution.
The ISL8277M is available in a 41-pin compact 17mmx19mm HDA module with very low profile height of 3.6mm, suitable for automated assembly by standard surface mount equipment. The ISL8277M is RoHS compliant by exemption.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1382371-ISL8277MAIRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1382371-ISL8277MAIRZ
Power Supplies - Board Mount - DC DC Converters 1382371-ISL8277MAIRZ
Win Source Part Number: 1382371-ISL8277MAIRZ Category: Power Supplies - Board Mount>DC DC Converters Series: ISL8277M Type: Non-Isolated PoL Module, Digital Features: Adjustable Output, PMBus™, Remote Sense Package: Tray Size / Dimension: 0.75" L x 0.67" W x 0.15" H (19.0mm x 17.0mm x 3.7mm) Applications: ITE (Commercial) Standard Package: 84 pcs Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5V Mounting Type: Surface Mount Package / Case: 41-PowerBQFN Module Supplier Device Package: 41-HDA Module (17x19) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Renesas Electronics America Base Product Number: ISL8277 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382371-ISL8277MAIRZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: ISL8277M
Type: Non-Isolated PoL Module, Digital
Features: Adjustable Output, PMBus™, Remote Sense
Package: Tray
Size / Dimension: 0.75" L x 0.67" W x 0.15" H (19.0mm x 17.0mm x 3.7mm)
Applications: ITE (Commercial)
Standard Package: 84 pcs
Number of Outputs: 1
Current - Output (Max): 25A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.6 ~ 5V
Mounting Type: Surface Mount
Package / Case: 41-PowerBQFN Module
Supplier Device Package: 41-HDA Module (17x19)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Renesas Electronics America
Base Product Number: ISL8277
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips
Product Number ISL8277MAIRZ 1382371-ISL8277MAIRZ
Product Name Digital DC/DC PMBus 25A Module Power Supplies - Board Mount - DC DC Converters
Package Type Other; MODULE41 Other; Tray
Unlock Full Specs
to access all available technical data