Renesas Electronics Corporation Dc/dc Conv, Pol, Buck, 1Mhz, Had-41; Dc / Dc Converter Type Renesas ISL8277MAIRZ-T1

Description
DC/DC CONV, POL, BUCK, 1MHZ, HAD-41; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:41Pins; Output Current:25A; Output Voltage Max:5V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, POL, BUCK, 1MHZ, HAD-41; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:41Pins; Output Current:25A; Output Voltage Max:5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Pol, Buck, 1Mhz, Had-41; Dc / Dc Converter Type Renesas - 33AC4641 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Buck, 1Mhz, Had-41; Dc / Dc Converter Type Renesas
33AC4641
Dc/dc Conv, Pol, Buck, 1Mhz, Had-41; Dc / Dc Converter Type Renesas 33AC4641
DC/DC CONV, POL, BUCK, 1MHZ, HAD-41; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:41Pins; Output Current:25A; Output Voltage Max:5V RoHS Compliant: Yes

DC/DC CONV, POL, BUCK, 1MHZ, HAD-41; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:41Pins; Output Current:25A; Output Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AC4641
Product Name Dc/dc Conv, Pol, Buck, 1Mhz, Had-41; Dc / Dc Converter Type Renesas
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - N01HP60 - ValueTronics International, Inc.
Acopian Power Supplies
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1242181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance RoHS Compliant
View Details