Renesas Electronics Corporation DC DC Converters ISL8274MAIRZ

Description
Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 5V 0.6 ~ 5V 30A, 30A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 5V 0.6 ~ 5V 30A, 30A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISL8274MAIRZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8274MAIRZ-ND
DC DC Converters ISL8274MAIRZ-ND
Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 5V 0.6 ~ 5V 30A, 30A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 5V 0.6 ~ 5V 30A, 30A 4.5V - 14V Input

Buy Now Datasheet
Dc/dc Conv, Pol, Buck, 1.06Mhz, Had-58; Dc / Dc Converter Type Renesas - 49AC8029 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Buck, 1.06Mhz, Had-58; Dc / Dc Converter Type Renesas
49AC8029
Dc/dc Conv, Pol, Buck, 1.06Mhz, Had-58; Dc / Dc Converter Type Renesas 49AC8029
DC/DC CONV, POL, BUCK, 1.06MHZ, HAD-58; DC / DC Converter Type:Enclosed; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:2 Output; DC / DC Converter IC Case:HDA; No. of Pins:58Pins; Output Current:30A; Product Range:- RoHS Compliant: Yes

DC/DC CONV, POL, BUCK, 1.06MHZ, HAD-58; DC / DC Converter Type:Enclosed; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:2 Output; DC / DC Converter IC Case:HDA; No. of Pins:58Pins; Output Current:30A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ISL8274MAIRZ-ND 49AC8029
Product Name DC DC Converters Dc/dc Conv, Pol, Buck, 1.06Mhz, Had-58; Dc / Dc Converter Type Renesas
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
DC-DC Converters - CC6-1212SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-1512-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 1.25 amps
View Details
2 suppliers