Renesas Electronics Corporation 80A Single Channel Digital PMBus Step-Down Power Module ISL8273MDIRZ

Description
The ISL8273M is a complete PMBus enabled DC/DC single channel step-down advance power supply capable of delivering up to 80A of current and optimized for high power density applications. For higher output current, up to four ISL8273Ms can be paralleled to supply up to 320A in a multiphase current sharing configuration. Operating over an input voltage range of 4.5V to 14V, the ISL8273M offers adjustable output voltages down to 0.6V and achieves up to 93% conversion efficiencies. A unique ChargeMode™ control architecture provides a single clock cycle response to an output load step and can support switching frequencies up to 1MHz. The power module integrates all power and most passive components and requires only a few external components to operate. A set of optional external resistors allows the user to easily configure the device for standard operation. For advanced configurations, a standard PMBus interface addresses sequencing and fault management, as well as real-time full telemetry and point-of-load monitoring. Additionally, on-board nonvolatile memory can store the desired custom configuration and settings. A fully customizable voltage, current, and temperature protection scheme ensures safe operation for the ISL8273M under abnormal operating conditions. The device is also supported by the PowerNavigator™ software, a full digital power train development environment. The ISL8273M is available in a low profile compact 18mmx23mmx7.5mm fully encapsulated thermally enhanced HDA package.
Request a Quote Datasheet
Description
The ISL8273M is a complete PMBus enabled DC/DC single channel step-down advance power supply capable of delivering up to 80A of current and optimized for high power density applications. For higher output current, up to four ISL8273Ms can be paralleled to supply up to 320A in a multiphase current sharing configuration. Operating over an input voltage range of 4.5V to 14V, the ISL8273M offers adjustable output voltages down to 0.6V and achieves up to 93% conversion efficiencies. A unique ChargeMode™ control architecture provides a single clock cycle response to an output load step and can support switching frequencies up to 1MHz. The power module integrates all power and most passive components and requires only a few external components to operate. A set of optional external resistors allows the user to easily configure the device for standard operation. For advanced configurations, a standard PMBus interface addresses sequencing and fault management, as well as real-time full telemetry and point-of-load monitoring. Additionally, on-board nonvolatile memory can store the desired custom configuration and settings. A fully customizable voltage, current, and temperature protection scheme ensures safe operation for the ISL8273M under abnormal operating conditions. The device is also supported by the PowerNavigator™ software, a full digital power train development environment. The ISL8273M is available in a low profile compact 18mmx23mmx7.5mm fully encapsulated thermally enhanced HDA package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80A Single Channel Digital PMBus Step-Down Power Module - ISL8273MDIRZ - Renesas Electronics Corporation
Milpitas, CA, USA
80A Single Channel Digital PMBus Step-Down Power Module
ISL8273MDIRZ
80A Single Channel Digital PMBus Step-Down Power Module ISL8273MDIRZ
The ISL8273M is a complete PMBus enabled DC/DC single channel step-down advance power supply capable of delivering up to 80A of current and optimized for high power density applications. For higher output current, up to four ISL8273Ms can be paralleled to supply up to 320A in a multiphase current sharing configuration. Operating over an input voltage range of 4.5V to 14V, the ISL8273M offers adjustable output voltages down to 0.6V and achieves up to 93% conversion efficiencies. A unique ChargeMode™ control architecture provides a single clock cycle response to an output load step and can support switching frequencies up to 1MHz. The power module integrates all power and most passive components and requires only a few external components to operate. A set of optional external resistors allows the user to easily configure the device for standard operation. For advanced configurations, a standard PMBus interface addresses sequencing and fault management, as well as real-time full telemetry and point-of-load monitoring. Additionally, on-board nonvolatile memory can store the desired custom configuration and settings. A fully customizable voltage, current, and temperature protection scheme ensures safe operation for the ISL8273M under abnormal operating conditions. The device is also supported by the PowerNavigator™ software, a full digital power train development environment. The ISL8273M is available in a low profile compact 18mmx23mmx7.5mm fully encapsulated thermally enhanced HDA package.

The ISL8273M is a complete PMBus enabled DC/DC single channel step-down advance power supply capable of delivering up to 80A of current and optimized for high power density applications. For higher output current, up to four ISL8273Ms can be paralleled to supply up to 320A in a multiphase current sharing configuration.
Operating over an input voltage range of 4.5V to 14V, the ISL8273M offers adjustable output voltages down to 0.6V and achieves up to 93% conversion efficiencies. A unique ChargeMode™ control architecture provides a single clock cycle response to an output load step and can support switching frequencies up to 1MHz. The power module integrates all power and most passive components and requires only a few external components to operate. A set of optional external resistors allows the user to easily configure the device for standard operation. For advanced configurations, a standard PMBus interface addresses sequencing and fault management, as well as real-time full telemetry and point-of-load monitoring. Additionally, on-board nonvolatile memory can store the desired custom configuration and settings.
A fully customizable voltage, current, and temperature protection scheme ensures safe operation for the ISL8273M under abnormal operating conditions. The device is also supported by the PowerNavigator™ software, a full digital power train development environment.
The ISL8273M is available in a low profile compact 18mmx23mmx7.5mm fully encapsulated thermally enhanced HDA package.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1021487-ISL8273MDIRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1021487-ISL8273MDIRZ
Power Supplies - Board Mount - DC DC Converters 1021487-ISL8273MDIRZ
Win Source Part Number: 1021487-ISL8273MDIRZ Category: Power Supplies - Board Mount>DC DC Converters Series: ISL8273M Type: Non-Isolated PoL Module, Digital Features: Adjustable Output, PMBus™, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 50 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 80A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 2.5V Efficiency: 93% Package / Case: 58-PowerBQFN Module Supplier Device Package: 58-HDA Module (18x23) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.71" L x 0.91" W x 0.30" H (18.0mm x 23.0mm x 7.5mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Renesas Electronics America Inc Other Names: 20-ISL8273MDIRZ Base Product Number: ISL8273 Product Status: Obsolete

Win Source Part Number: 1021487-ISL8273MDIRZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: ISL8273M
Type: Non-Isolated PoL Module, Digital
Features: Adjustable Output, PMBus™, Remote Sense
Package: Tray
Applications: ITE (Commercial)
Standard Package: 50
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 80A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.6 ~ 2.5V
Efficiency: 93%
Package / Case: 58-PowerBQFN Module
Supplier Device Package: 58-HDA Module (18x23)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.71" L x 0.91" W x 0.30" H (18.0mm x 23.0mm x 7.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Renesas Electronics America Inc
Other Names: 20-ISL8273MDIRZ
Base Product Number: ISL8273
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips
Product Number ISL8273MDIRZ 1021487-ISL8273MDIRZ
Product Name 80A Single Channel Digital PMBus Step-Down Power Module Power Supplies - Board Mount - DC DC Converters
Package Type Other; MODULE58 Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
DC-DC Converters - 1227011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 75 volts
View Details