Renesas Electronics Corporation 50A Digital DC/DC PMBus Power Module ISL8272MAIRZ

Description
The ISL8272M is a 50A step-down PMBus compliant digital power module. Integrated in the module is a high performance digital PWM controller, dual-phase power MOSFETs, inductors, and the passives. This high efficiency power module is capable of delivering 50A without the need for airflow and heatsinks. The ISL8272M can be placed in a current sharing configuration with up to four modules in parallel to deliver 200A continuous current. The ISL8272M operates with the ChargeMode™ control architecture, which responds to a transient load within a single switching cycle. The ISL8272M comes with operating in a pin strap mode; output voltage, switching frequency device, SMBus address, input UVLO, soft-start/stop and current sharing can be programmed through external resistors. More configuration such as fault limits, fault response, margining, and sequencing can be easily programmed using the PMBus interface. PMBus can be used to monitor voltages, currents, temperatures, and fault status. The ISL8272M is supported by the PowerNavigator™ software, a graphical user interface (GUI) that can be used to configure modules to a desired solution. The ISL8272M is built in a compact (18mmx23mmx7.5mm) and low profile overmolded HDA package, suitable for automated assembly by standard surface mount equipment.
Request a Quote Datasheet
Description
The ISL8272M is a 50A step-down PMBus compliant digital power module. Integrated in the module is a high performance digital PWM controller, dual-phase power MOSFETs, inductors, and the passives. This high efficiency power module is capable of delivering 50A without the need for airflow and heatsinks. The ISL8272M can be placed in a current sharing configuration with up to four modules in parallel to deliver 200A continuous current. The ISL8272M operates with the ChargeMode™ control architecture, which responds to a transient load within a single switching cycle. The ISL8272M comes with operating in a pin strap mode; output voltage, switching frequency device, SMBus address, input UVLO, soft-start/stop and current sharing can be programmed through external resistors. More configuration such as fault limits, fault response, margining, and sequencing can be easily programmed using the PMBus interface. PMBus can be used to monitor voltages, currents, temperatures, and fault status. The ISL8272M is supported by the PowerNavigator™ software, a graphical user interface (GUI) that can be used to configure modules to a desired solution. The ISL8272M is built in a compact (18mmx23mmx7.5mm) and low profile overmolded HDA package, suitable for automated assembly by standard surface mount equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50A Digital DC/DC PMBus Power Module - ISL8272MAIRZ - Renesas Electronics Corporation
Milpitas, CA, USA
50A Digital DC/DC PMBus Power Module
ISL8272MAIRZ
50A Digital DC/DC PMBus Power Module ISL8272MAIRZ
The ISL8272M is a 50A step-down PMBus compliant digital power module. Integrated in the module is a high performance digital PWM controller, dual-phase power MOSFETs, inductors, and the passives. This high efficiency power module is capable of delivering 50A without the need for airflow and heatsinks. The ISL8272M can be placed in a current sharing configuration with up to four modules in parallel to deliver 200A continuous current. The ISL8272M operates with the ChargeMode™ control architecture, which responds to a transient load within a single switching cycle. The ISL8272M comes with operating in a pin strap mode; output voltage, switching frequency device, SMBus address, input UVLO, soft-start/stop and current sharing can be programmed through external resistors. More configuration such as fault limits, fault response, margining, and sequencing can be easily programmed using the PMBus interface. PMBus can be used to monitor voltages, currents, temperatures, and fault status. The ISL8272M is supported by the PowerNavigator™ software, a graphical user interface (GUI) that can be used to configure modules to a desired solution. The ISL8272M is built in a compact (18mmx23mmx7.5mm) and low profile overmolded HDA package, suitable for automated assembly by standard surface mount equipment.

The ISL8272M is a 50A step-down PMBus compliant digital power module. Integrated in the module is a high performance digital PWM controller, dual-phase power MOSFETs, inductors, and the passives. This high efficiency power module is capable of delivering 50A without the need for airflow and heatsinks. The ISL8272M can be placed in a current sharing configuration with up to four modules in parallel to deliver 200A continuous current.
The ISL8272M operates with the ChargeMode™ control architecture, which responds to a transient load within a single switching cycle. The ISL8272M comes with operating in a pin strap mode; output voltage, switching frequency device, SMBus address, input UVLO, soft-start/stop and current sharing can be programmed through external resistors. More configuration such as fault limits, fault response, margining, and sequencing can be easily programmed using the PMBus interface. PMBus can be used to monitor voltages, currents, temperatures, and fault status. The ISL8272M is supported by the PowerNavigator™ software, a graphical user interface (GUI) that can be used to configure modules to a desired solution.
The ISL8272M is built in a compact (18mmx23mmx7.5mm) and low profile overmolded HDA package, suitable for automated assembly by standard surface mount equipment.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - ISL8272MAIRZ - 811282-ISL8272MAIRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ISL8272MAIRZ
811282-ISL8272MAIRZ
Power Supplies Board Mount DCDC Converters - ISL8272MAIRZ 811282-ISL8272MAIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 811282-ISL8272MAIRZ Packaging: Tray Type: Non-Isolated PoL Module, Digital Mounting Style: SMD Features: Remote On/Off, OCP, OTP, UVLO Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 4.5V Voltage - Output 1: 0.6 ~ 5V Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.91" L x 0.71" W x 0.30" H (23.0mm x 18.0mm x 7.5mm) Maximum Input Voltage: 14V Manufacturer Package: 58-HDA Module Current - Output (Maximum): 50A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5 MSL Level: 3 (168 Hours)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 811282-ISL8272MAIRZ
Packaging: Tray
Type: Non-Isolated PoL Module, Digital
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.6 ~ 5V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.91" L x 0.71" W x 0.30" H (23.0mm x 18.0mm x 7.5mm)
Maximum Input Voltage: 14V
Manufacturer Package: 58-HDA Module
Current - Output (Maximum): 50A
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips
Product Number ISL8272MAIRZ 811282-ISL8272MAIRZ
Product Name 50A Digital DC/DC PMBus Power Module Power Supplies Board Mount DCDC Converters - ISL8272MAIRZ
Package Type Other; MODULE58 Other; 58-HDA Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226925P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details