Renesas Electronics Corporation DC DC Converters ISL8271MAIRZ-T

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 33A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 33A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISL8271MAIRZ-T-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8271MAIRZ-T-ND
DC DC Converters ISL8271MAIRZ-T-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 33A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 33A 4.5V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ISL8271MAIRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISL8271MAIRZ-T
Power Supplies - Board Mount - DC DC Converters ISL8271MAIRZ-T
DC DC CONVERTER 0.6-5V 165W

DC DC CONVERTER 0.6-5V 165W

Supplier's Site
Digital Dc/dc Pmbus Module, Buck, 33A; Dc / Dc Converter Type Renesas - 87X3763 - Newark, An Avnet Company
Chicago, IL, United States
Digital Dc/dc Pmbus Module, Buck, 33A; Dc / Dc Converter Type Renesas
87X3763
Digital Dc/dc Pmbus Module, Buck, 33A; Dc / Dc Converter Type Renesas 87X3763
DIGITAL DC/DC PMBUS MODULE, BUCK, 33A; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:Module; No. of Pins:40Pins; Output Current:33A; Product Range:- RoHS Compliant: Yes

DIGITAL DC/DC PMBUS MODULE, BUCK, 33A; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:Module; No. of Pins:40Pins; Output Current:33A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Dc/dc Pmbus Module, Buck, 33A; Dc / Dc Converter Type Renesas - 26Y5151 - Newark, An Avnet Company
Chicago, IL, United States
Digital Dc/dc Pmbus Module, Buck, 33A; Dc / Dc Converter Type Renesas
26Y5151
Digital Dc/dc Pmbus Module, Buck, 33A; Dc / Dc Converter Type Renesas 26Y5151
DIGITAL DC/DC PMBUS MODULE, BUCK, 33A; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:Module; No. of Pins:40Pins; Output Current:33A; Product Range:- RoHS Compliant: Yes

DIGITAL DC/DC PMBUS MODULE, BUCK, 33A; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:Module; No. of Pins:40Pins; Output Current:33A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISL8271MAIRZ-T-ND ISL8271MAIRZ-T 87X3763
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Digital Dc/dc Pmbus Module, Buck, 33A; Dc / Dc Converter Type Renesas
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 33 amps 33 amps
DC Input Voltage 4.5 to 14.0 volts 4.5 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details