Renesas Electronics Corporation DC DC Converters ISL8270MAIRZ-T

Description
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5V 25A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5V 25A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISL8270MAIRZ-T-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8270MAIRZ-T-ND
DC DC Converters ISL8270MAIRZ-T-ND
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5V 25A 4.5V - 14V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5V 25A 4.5V - 14V Input

Buy Now Datasheet
Digital Dc/dc Pmbus Module, Buck, 25A; Input Voltage Min Renesas - 87X3760 - Newark, An Avnet Company
Chicago, IL, United States
Digital Dc/dc Pmbus Module, Buck, 25A; Input Voltage Min Renesas
87X3760
Digital Dc/dc Pmbus Module, Buck, 25A; Input Voltage Min Renesas 87X3760
DIGITAL DC/DC PMBUS MODULE, BUCK, 25A; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:Module; No. of Pins:40Pins; Output Current:25A; Output Voltage Min:600mV; Output Voltage Max:5V RoHS Compliant: Yes

DIGITAL DC/DC PMBUS MODULE, BUCK, 25A; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:Module; No. of Pins:40Pins; Output Current:25A; Output Voltage Min:600mV; Output Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Dc/dc Pmbus Module, Buck, 25A; Input Voltage Min Renesas - 26Y5150 - Newark, An Avnet Company
Chicago, IL, United States
Digital Dc/dc Pmbus Module, Buck, 25A; Input Voltage Min Renesas
26Y5150
Digital Dc/dc Pmbus Module, Buck, 25A; Input Voltage Min Renesas 26Y5150
DIGITAL DC/DC PMBUS MODULE, BUCK, 25A; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:Module; No. of Pins:40Pins; Output Current:25A; Output Voltage Min:600mV; Output Voltage Max:5V RoHS Compliant: Yes

DIGITAL DC/DC PMBUS MODULE, BUCK, 25A; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:Module; No. of Pins:40Pins; Output Current:25A; Output Voltage Min:600mV; Output Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ISL8270MAIRZ-T-ND 87X3760
Product Name DC DC Converters Digital Dc/dc Pmbus Module, Buck, 25A; Input Voltage Min Renesas
Type DC-DC Converter; 1
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-15148 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details