Renesas Electronics Corporation Power Supplies Board Mount DCDC Converters - ISL8225MIRZ ISL8225MIRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190243-ISL8225MIRZ Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 6V Voltage - Output 2: 0.6 ~ 6V Efficiency: 95% Categories: Power Supplies - Board Mount Supplier Device Package: 26-QFN (17x17) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 26-PowerBQFN Module Current - Output (Maximum): 15A, 15A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: ISL8225 Manufacturer Pack Quantity: 65 MSL Level: 4 (72 Hours) Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 20V Parts Dimension: 0.67" L x 0.67" W x 0.30" H (17.0mm x 17.0mm x 7.5mm)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190243-ISL8225MIRZ Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 6V Voltage - Output 2: 0.6 ~ 6V Efficiency: 95% Categories: Power Supplies - Board Mount Supplier Device Package: 26-QFN (17x17) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 26-PowerBQFN Module Current - Output (Maximum): 15A, 15A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: ISL8225 Manufacturer Pack Quantity: 65 MSL Level: 4 (72 Hours) Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 20V Parts Dimension: 0.67" L x 0.67" W x 0.30" H (17.0mm x 17.0mm x 7.5mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - ISL8225MIRZ - 1190243-ISL8225MIRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ISL8225MIRZ
1190243-ISL8225MIRZ
Power Supplies Board Mount DCDC Converters - ISL8225MIRZ 1190243-ISL8225MIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190243-ISL8225MIRZ Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 6V Voltage - Output 2: 0.6 ~ 6V Efficiency: 95% Categories: Power Supplies - Board Mount Supplier Device Package: 26-QFN (17x17) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 26-PowerBQFN Module Current - Output (Maximum): 15A, 15A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: ISL8225 Manufacturer Pack Quantity: 65 MSL Level: 4 (72 Hours) Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 20V Parts Dimension: 0.67" L x 0.67" W x 0.30" H (17.0mm x 17.0mm x 7.5mm)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190243-ISL8225MIRZ
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 2
Voltage - Output 1: 0.6 ~ 6V
Voltage - Output 2: 0.6 ~ 6V
Efficiency: 95%
Categories: Power Supplies - Board Mount
Supplier Device Package: 26-QFN (17x17)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 26-PowerBQFN Module
Current - Output (Maximum): 15A, 15A
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: ISL8225
Manufacturer Pack Quantity: 65
MSL Level: 4 (72 Hours)
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 20V
Parts Dimension: 0.67" L x 0.67" W x 0.30" H (17.0mm x 17.0mm x 7.5mm)

Buy Now
DC DC Converters - ISL8225MIRZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8225MIRZ-ND
DC DC Converters ISL8225MIRZ-ND
Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 6V 0.6 ~ 6V 15A, 15A 4.5V - 20V Input

Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 6V 0.6 ~ 6V 15A, 15A 4.5V - 20V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ISL8225MIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISL8225MIRZ
Power Supplies - Board Mount - DC DC Converters ISL8225MIRZ
DC DC CONVERTER 0.6-6V 0.6-6V

DC DC CONVERTER 0.6-6V 0.6-6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1190243-ISL8225MIRZ ISL8225MIRZ-ND ISL8225MIRZ
Product Name Power Supplies Board Mount DCDC Converters - ISL8225MIRZ DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Number of Outputs 2 #
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6908-ea-pub-11000-80-4u-wc-32127 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details