Renesas Electronics Corporation DC DC Converters ISL8216MIRZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 10V 4A 10V - 80V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 10V 4A 10V - 80V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISL8216MIRZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8216MIRZ-ND
DC DC Converters ISL8216MIRZ-ND
Non-Isolated PoL Module DC DC Converter 1 Output 10V 4A 10V - 80V Input

Non-Isolated PoL Module DC DC Converter 1 Output 10V 4A 10V - 80V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ISL8216MIRZ
921987-ISL8216MIRZ
Power Supplies Board Mount DCDC Converters - ISL8216MIRZ 921987-ISL8216MIRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 921987-ISL8216MIRZ Series: ISL8216M Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 10V - - - 4A 10V - 80V Input Package: Tray Package: 22-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: ISL8216 Categories: Power Supplies - Board Mount Case / Package: 22-HDA Module (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921987-ISL8216MIRZ
Series: ISL8216M
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 10V - - - 4A 10V - 80V Input
Package: Tray
Package: 22-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL8216
Categories: Power Supplies - Board Mount
Case / Package: 22-HDA Module (15x15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Dc/dc Conv, Buck, 600Khz, 85Deg C; Dc / Dc Converter Type Renesas - 84AC7032 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 600Khz, 85Deg C; Dc / Dc Converter Type Renesas
84AC7032
Dc/dc Conv, Buck, 600Khz, 85Deg C; Dc / Dc Converter Type Renesas 84AC7032
DC/DC CONV, BUCK, 600KHZ, 85DEG C; DC / DC Converter Type:Module; Input Voltage Min:10V; Input Voltage Max:80V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:22Pins; Output Current:4A; Output Voltage Min:2.5V RoHS Compliant: Yes

DC/DC CONV, BUCK, 600KHZ, 85DEG C; DC / DC Converter Type:Module; Input Voltage Min:10V; Input Voltage Max:80V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:22Pins; Output Current:4A; Output Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ISL8216MIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISL8216MIRZ
Power Supplies - Board Mount - DC DC Converters ISL8216MIRZ
DC DC CONVERTER 10V 40W

DC DC CONVERTER 10V 40W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ISL8216MIRZ-ND 921987-ISL8216MIRZ 84AC7032 ISL8216MIRZ
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - ISL8216MIRZ Dc/dc Conv, Buck, 600Khz, 85Deg C; Dc / Dc Converter Type Renesas Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 10.0 to 80.0 volts 10.0 to 80.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Power Supply / ATX PC Power Supply - fsp600-50arn-22756 - TPS Elektronik GmbH
Specs
DC Output Power 600 watts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details