Renesas Electronics Corporation 15A 42V Single-Channel DC/DC Step-Down Power Module ISL8215MIRZ-T

Description
The ISL8215M power module is a single-channel, synchronous step-down, non-isolated complete power supply, capable of delivering up to 15A of continuous current. Operating from a single 7V to 42V wide input power rail and integrating the controller, power inductor, and MOSFETs, the ISL8215M requires only a few external components to operate and is optimized for space constrained applications. Based on a valley current mode PWM control scheme, the ISL8215M provides fast transient response and excellent loop stability. It offers an adjustable output voltage range of 0.6V to 12V with better than 1.5% accuracy over line, load, and temperature. A 40ns typical minimum on time and an adjustable operating frequency allow it to support low duty cycle, single-step down conversions to point-of-load voltages and its operating frequency can also be synchronized with an external clock signal. The ISL8215M implements a selectable Pulse Skipping Mode (PSM) with Diode Emulation Mode (DEM) to improve light-load efficiency for battery related applications. A programmable soft-start reduces the inrush current from the input supply while a dedicated enable pin and power-good flag allow for easy system power rails sequencing with voltage tracking capability. Excellent efficiency and low thermal resistance permit full power operation without heatsinks. Input Undervoltage Lockout (UVLO), over-temperature, programmable overcurrent, output overvoltage, and output prebias start-up protections ensure safe operations under abnormal operating conditions. The ISL8215M is available in a compact RoHS compliant thermally-enhanced 19mmx13mmx5.3mm HDA package.
Request a Quote Datasheet
Description
The ISL8215M power module is a single-channel, synchronous step-down, non-isolated complete power supply, capable of delivering up to 15A of continuous current. Operating from a single 7V to 42V wide input power rail and integrating the controller, power inductor, and MOSFETs, the ISL8215M requires only a few external components to operate and is optimized for space constrained applications. Based on a valley current mode PWM control scheme, the ISL8215M provides fast transient response and excellent loop stability. It offers an adjustable output voltage range of 0.6V to 12V with better than 1.5% accuracy over line, load, and temperature. A 40ns typical minimum on time and an adjustable operating frequency allow it to support low duty cycle, single-step down conversions to point-of-load voltages and its operating frequency can also be synchronized with an external clock signal. The ISL8215M implements a selectable Pulse Skipping Mode (PSM) with Diode Emulation Mode (DEM) to improve light-load efficiency for battery related applications. A programmable soft-start reduces the inrush current from the input supply while a dedicated enable pin and power-good flag allow for easy system power rails sequencing with voltage tracking capability. Excellent efficiency and low thermal resistance permit full power operation without heatsinks. Input Undervoltage Lockout (UVLO), over-temperature, programmable overcurrent, output overvoltage, and output prebias start-up protections ensure safe operations under abnormal operating conditions. The ISL8215M is available in a compact RoHS compliant thermally-enhanced 19mmx13mmx5.3mm HDA package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A 42V Single-Channel DC/DC Step-Down Power Module - ISL8215MIRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
15A 42V Single-Channel DC/DC Step-Down Power Module
ISL8215MIRZ-T
15A 42V Single-Channel DC/DC Step-Down Power Module ISL8215MIRZ-T
The ISL8215M power module is a single-channel, synchronous step-down, non-isolated complete power supply, capable of delivering up to 15A of continuous current. Operating from a single 7V to 42V wide input power rail and integrating the controller, power inductor, and MOSFETs, the ISL8215M requires only a few external components to operate and is optimized for space constrained applications. Based on a valley current mode PWM control scheme, the ISL8215M provides fast transient response and excellent loop stability. It offers an adjustable output voltage range of 0.6V to 12V with better than 1.5% accuracy over line, load, and temperature. A 40ns typical minimum on time and an adjustable operating frequency allow it to support low duty cycle, single-step down conversions to point-of-load voltages and its operating frequency can also be synchronized with an external clock signal. The ISL8215M implements a selectable Pulse Skipping Mode (PSM) with Diode Emulation Mode (DEM) to improve light-load efficiency for battery related applications. A programmable soft-start reduces the inrush current from the input supply while a dedicated enable pin and power-good flag allow for easy system power rails sequencing with voltage tracking capability. Excellent efficiency and low thermal resistance permit full power operation without heatsinks. Input Undervoltage Lockout (UVLO), over-temperature, programmable overcurrent, output overvoltage, and output prebias start-up protections ensure safe operations under abnormal operating conditions. The ISL8215M is available in a compact RoHS compliant thermally-enhanced 19mmx13mmx5.3mm HDA package.

The ISL8215M power module is a single-channel, synchronous step-down, non-isolated complete power supply, capable of delivering up to 15A of continuous current. Operating from a single 7V to 42V wide input power rail and integrating the controller, power inductor, and MOSFETs, the ISL8215M requires only a few external components to operate and is optimized for space constrained applications.
Based on a valley current mode PWM control scheme, the ISL8215M provides fast transient response and excellent loop stability. It offers an adjustable output voltage range of 0.6V to 12V with better than 1.5% accuracy over line, load, and temperature. A 40ns typical minimum on time and an adjustable operating frequency allow it to support low duty cycle, single-step down conversions to point-of-load voltages and its operating frequency can also be synchronized with an external clock signal. The ISL8215M implements a selectable Pulse Skipping Mode (PSM) with Diode Emulation Mode (DEM) to improve light-load efficiency for battery related applications. A programmable soft-start reduces the inrush current from the input supply while a dedicated enable pin and power-good flag allow for easy system power rails sequencing with voltage tracking capability. Excellent efficiency and low thermal resistance permit full power operation without heatsinks.
Input Undervoltage Lockout (UVLO), over-temperature, programmable overcurrent, output overvoltage, and output prebias start-up protections ensure safe operations under abnormal operating conditions.
The ISL8215M is available in a compact RoHS compliant thermally-enhanced 19mmx13mmx5.3mm HDA package.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1352396-ISL8215MIRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1352396-ISL8215MIRZ-T
Power Supplies - Board Mount - DC DC Converters 1352396-ISL8215MIRZ-T
Win Source Part Number: 1352396-ISL8215MIRZ- T Category: Power Supplies - Board Mount - DC DC Converters Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. Type: Non-Isolated PoL Module MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: ISL8215M Product Status: Obsolete Features: OCP, OTP, OVP, UVLO Package / Case: 22-SMD Module Supplier Device Package: 22-HDA Module (19x13) Base Product Number: ISL8215 Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.75" L x 0.51" W x 0.21" H (19.0mm x 13.0mm x 5.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 15A Voltage - Input (Max): 42V Number of Outputs: 1 Voltage - Input (Min): 7V Voltage - Output 1: 0.6 ~ 12V Efficiency: 96.5%

Win Source Part Number: 1352396-ISL8215MIRZ-T
Category: Power Supplies - Board Mount - DC DC Converters
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Non-Isolated PoL Module
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: ISL8215M
Product Status: Obsolete
Features: OCP, OTP, OVP, UVLO
Package / Case: 22-SMD Module
Supplier Device Package: 22-HDA Module (19x13)
Base Product Number: ISL8215
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.75" L x 0.51" W x 0.21" H (19.0mm x 13.0mm x 5.3mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 15A
Voltage - Input (Max): 42V
Number of Outputs: 1
Voltage - Input (Min): 7V
Voltage - Output 1: 0.6 ~ 12V
Efficiency: 96.5%

Buy Now Datasheet
12V DC-DC Converter IC - 132-ISL8215MIRZ-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V DC-DC Converter IC
132-ISL8215MIRZ-T
12V DC-DC Converter IC 132-ISL8215MIRZ-T
DC DC CONVERTER 0.6-12V Product overview: ISL8215MIRZ-T from Renesas Electronics Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ISL8215MIRZ-T can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.6-12V Product overview: ISL8215MIRZ-T from Renesas Electronics Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ISL8215MIRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number ISL8215MIRZ-T 1352396-ISL8215MIRZ-T 132-ISL8215MIRZ-T
Product Name 15A 42V Single-Channel DC/DC Step-Down Power Module Power Supplies - Board Mount - DC DC Converters 12V DC-DC Converter IC
Package Type Other; MODULE22 Other; Tape & Reel Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
DC-DC Converters - 1228695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details