Renesas Electronics Corporation Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS ISL8210MEVAL1Z

Description
Win Source Part Number: 968452-ISL8210MEVAL1 Z Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1V Current - Output: 10A Voltage - Input: 4.5V ~ 15V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Utilized IC / Part: ISL8210M Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Renesas Electronics America Inc Other Names: -ISL8210MEVAL1Z Base Product Number: ISL8210 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 968452-ISL8210MEVAL1 Z Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1V Current - Output: 10A Voltage - Input: 4.5V ~ 15V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Utilized IC / Part: ISL8210M Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Renesas Electronics America Inc Other Names: -ISL8210MEVAL1Z Base Product Number: ISL8210 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 968452-ISL8210MEVAL1Z - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
968452-ISL8210MEVAL1Z
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 968452-ISL8210MEVAL1Z
Win Source Part Number: 968452-ISL8210MEVAL1 Z Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1V Current - Output: 10A Voltage - Input: 4.5V ~ 15V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Utilized IC / Part: ISL8210M Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Renesas Electronics America Inc Other Names: -ISL8210MEVAL1Z Base Product Number: ISL8210 Product Status: Obsolete

Win Source Part Number: 968452-ISL8210MEVAL1Z
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1V
Current - Output: 10A
Voltage - Input: 4.5V ~ 15V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 400kHz
Supplied Contents: Board(s)
Utilized IC / Part: ISL8210M
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Renesas Electronics America Inc
Other Names: -ISL8210MEVAL1Z
Base Product Number: ISL8210
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
ISL8210MEVAL1Z
Power Management IC Development Tools ISL8210MEVAL1Z
Power Management IC Development Tools ISL8210M EVAL BOARD 1, 10A,12V Single Channel 12 x11 HDA MO

Power Management IC Development Tools ISL8210M EVAL BOARD 1, 10A,12V Single Channel 12 x11 HDA MO

Buy Now Datasheet
Eval Board, Sync Step-Down Power Module; Silicon Manufacturer Renesas - 01AH7156 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Sync Step-Down Power Module; Silicon Manufacturer Renesas
01AH7156
Eval Board, Sync Step-Down Power Module; Silicon Manufacturer Renesas 01AH7156
EVAL BOARD, SYNC STEP-DOWN POWER MODULE; SILICON MANUFACTURER:RENESAS ; SILICON CORE NUMBER:ISL8210MFRZ; KIT APPLICATION TYPE:POWER MANAGEMENT; APPLICATION SUB TYPE:SYNCHRONOUS BUCK CONVERTER; KIT CONTENTS:EVAL BOARD ISL8210MFRZ; ROHS COMPLIANT: YES

EVAL BOARD, SYNC STEP-DOWN POWER MODULE; SILICON MANUFACTURER:RENESAS; SILICON CORE NUMBER:ISL8210MFRZ; KIT APPLICATION TYPE:POWER MANAGEMENT; APPLICATION SUB TYPE:SYNCHRONOUS BUCK CONVERTER; KIT CONTENTS:EVAL BOARD ISL8210MFRZ; ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 968452-ISL8210MEVAL1Z ISL8210MEVAL1Z 01AH7156
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools Eval Board, Sync Step-Down Power Module; Silicon Manufacturer Renesas
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2608266 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; RF Transceiver
Ports Wireless
View Details
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PHA-11+,75 OHM, 50-1300 MHz - TB-566-75+ - Mini-Circuits
Specs
Category Developement Board
View Details