Renesas Electronics Corporation 5A Single Channel High Efficiency DC/DC Step-Down Power Module ISL8205MIRZ-T7A

Description
The ISL8205M power module is a single channel synchronous step-down complete power supply, capable of delivering up to 5A of continuous current. Operating from a single 2.6V to 5.5V input power rail and integrating controller, power inductor and MOSFETs, the ISL8205M only requires a few external components to operate and is optimized for space constrained and portable battery operated applications. Based on current mode PWM control scheme, the ISL8205M provides a fast transient response and excellent loop stability as well as a very low duty cycle with an adjustable output voltage as low as 0.6V and better than 1.6% accuracy over line and load conditions. Operation frequency is selectable through an external resistor, with a 1.8MHz default setting, or may be synchronized with an external clock signal up to 3.5MHz. The ISL8205M also implements a selectable PFM mode to improve light-load efficiency and a 100% duty cycle LDO mode to extend battery life. A programmable soft-start reduces the inrush current required from the input supply while an automatic output discharge ensures a soft stop. Dedicated enable pin and power-good flag allow for easy system power rails sequencing. An array of protection features, including input Undervoltage Lockout (UVLO), over-temperature, overcurrent/short-ci rcuit with hiccup mode, overvoltage and negative overcurrent, guarantees safe operations under abnormal operating conditions. The ISL8205M is available in a compact RoHS compliant 22 Ld 4.5x7.5x1.85mm QFN package.
Request a Quote Datasheet
Description
The ISL8205M power module is a single channel synchronous step-down complete power supply, capable of delivering up to 5A of continuous current. Operating from a single 2.6V to 5.5V input power rail and integrating controller, power inductor and MOSFETs, the ISL8205M only requires a few external components to operate and is optimized for space constrained and portable battery operated applications. Based on current mode PWM control scheme, the ISL8205M provides a fast transient response and excellent loop stability as well as a very low duty cycle with an adjustable output voltage as low as 0.6V and better than 1.6% accuracy over line and load conditions. Operation frequency is selectable through an external resistor, with a 1.8MHz default setting, or may be synchronized with an external clock signal up to 3.5MHz. The ISL8205M also implements a selectable PFM mode to improve light-load efficiency and a 100% duty cycle LDO mode to extend battery life. A programmable soft-start reduces the inrush current required from the input supply while an automatic output discharge ensures a soft stop. Dedicated enable pin and power-good flag allow for easy system power rails sequencing. An array of protection features, including input Undervoltage Lockout (UVLO), over-temperature, overcurrent/short-ci rcuit with hiccup mode, overvoltage and negative overcurrent, guarantees safe operations under abnormal operating conditions. The ISL8205M is available in a compact RoHS compliant 22 Ld 4.5x7.5x1.85mm QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5A Single Channel High Efficiency DC/DC Step-Down Power Module - ISL8205MIRZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
5A Single Channel High Efficiency DC/DC Step-Down Power Module
ISL8205MIRZ-T7A
5A Single Channel High Efficiency DC/DC Step-Down Power Module ISL8205MIRZ-T7A
The ISL8205M power module is a single channel synchronous step-down complete power supply, capable of delivering up to 5A of continuous current. Operating from a single 2.6V to 5.5V input power rail and integrating controller, power inductor and MOSFETs, the ISL8205M only requires a few external components to operate and is optimized for space constrained and portable battery operated applications. Based on current mode PWM control scheme, the ISL8205M provides a fast transient response and excellent loop stability as well as a very low duty cycle with an adjustable output voltage as low as 0.6V and better than 1.6% accuracy over line and load conditions. Operation frequency is selectable through an external resistor, with a 1.8MHz default setting, or may be synchronized with an external clock signal up to 3.5MHz. The ISL8205M also implements a selectable PFM mode to improve light-load efficiency and a 100% duty cycle LDO mode to extend battery life. A programmable soft-start reduces the inrush current required from the input supply while an automatic output discharge ensures a soft stop. Dedicated enable pin and power-good flag allow for easy system power rails sequencing. An array of protection features, including input Undervoltage Lockout (UVLO), over-temperature, overcurrent/short-ci rcuit with hiccup mode, overvoltage and negative overcurrent, guarantees safe operations under abnormal operating conditions. The ISL8205M is available in a compact RoHS compliant 22 Ld 4.5x7.5x1.85mm QFN package.

The ISL8205M power module is a single channel synchronous step-down complete power supply, capable of delivering up to 5A of continuous current. Operating from a single 2.6V to 5.5V input power rail and integrating controller, power inductor and MOSFETs, the ISL8205M only requires a few external components to operate and is optimized for space constrained and portable battery operated applications.
Based on current mode PWM control scheme, the ISL8205M provides a fast transient response and excellent loop stability as well as a very low duty cycle with an adjustable output voltage as low as 0.6V and better than 1.6% accuracy over line and load conditions. Operation frequency is selectable through an external resistor, with a 1.8MHz default setting, or may be synchronized with an external clock signal up to 3.5MHz. The ISL8205M also implements a selectable PFM mode to improve light-load efficiency and a 100% duty cycle LDO mode to extend battery life. A programmable soft-start reduces the inrush current required from the input supply while an automatic output discharge ensures a soft stop. Dedicated enable pin and power-good flag allow for easy system power rails sequencing.
An array of protection features, including input Undervoltage Lockout (UVLO), over-temperature, overcurrent/short-circuit with hiccup mode, overvoltage and negative overcurrent, guarantees safe operations under abnormal operating conditions.
The ISL8205M is available in a compact RoHS compliant 22 Ld 4.5x7.5x1.85mm QFN package.

Supplier's Site Datasheet
5.2V DC-DC Converter IC - 132-ISL8205MIRZ-T7A - ERSAELECTRONICS PTE. LTD.
Singapore
5.2V DC-DC Converter IC
132-ISL8205MIRZ-T7A
5.2V DC-DC Converter IC 132-ISL8205MIRZ-T7A
DC DC CONVERTER 0.6-5.2V Product overview: ISL8205MIRZ-T7A from Renesas Electronics Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ISL8205MIRZ-T7A can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.6-5.2V Product overview: ISL8205MIRZ-T7A from Renesas Electronics Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ISL8205MIRZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC/DC CONVERTER 0.6-5.2V 22QFN - 391-ISL8205MIRZ-T7A - Utmel Electronic Limited
Hong Kong, China
DC/DC CONVERTER 0.6-5.2V 22QFN
391-ISL8205MIRZ-T7A
DC/DC CONVERTER 0.6-5.2V 22QFN 391-ISL8205MIRZ-T7A
DC/DC CONVERTER 0.6-5.2V 22QFN

DC/DC CONVERTER 0.6-5.2V 22QFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number ISL8205MIRZ-T7A 132-ISL8205MIRZ-T7A 391-ISL8205MIRZ-T7A
Product Name 5A Single Channel High Efficiency DC/DC Step-Down Power Module 5.2V DC-DC Converter IC DC/DC CONVERTER 0.6-5.2V 22QFN
Package Type Other; MODULE22 Other; Tape & Reel (TR) Other; QFN
Output Voltage 0.6000 to 5 volts
Input Voltage 2.6 to 5.5 volts 5.5 volts 2.6 volts
Unlock Full Specs
to access all available technical data