Renesas Electronics Corporation DC DC Converters ISL8205MIRZ-T7A

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 5A 2.6V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 5A 2.6V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISL8205MIRZ-T7ADKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8205MIRZ-T7ADKR-ND
DC DC Converters ISL8205MIRZ-T7ADKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 5A 2.6V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 5A 2.6V - 5.5V Input

Buy Now Datasheet
DC DC Converters - ISL8205MIRZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8205MIRZ-T7ATR-ND
DC DC Converters ISL8205MIRZ-T7ATR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 5A 2.6V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 5A 2.6V - 5.5V Input

Buy Now Datasheet
DC DC Converters - ISL8205MIRZ-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8205MIRZ-T7ACT-ND
DC DC Converters ISL8205MIRZ-T7ACT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 5A 2.6V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 5A 2.6V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ISL8205MIRZ-T7A
921985-ISL8205MIRZ-T7A
Power Supplies Board Mount DCDC Converters - ISL8205MIRZ-T7A 921985-ISL8205MIRZ-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 921985-ISL8205MIRZ-T 7A Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.2V - - - 5A 2.6V - 5.5V Input Package: 22-PowerFQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: ISL8205 Categories: Power Supplies - Board Mount Case / Package: 22-QFN (7.5x4.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL8205MIRZ-T7ATR, ISL8205MIRZ-T7ACT, -ISL8205MIRZ-T7A, ISL8205MIRZ-T7ADKR

Manufacturer: Renesas Electronics America
Win Source Part Number: 921985-ISL8205MIRZ-T7A
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.2V - - - 5A 2.6V - 5.5V Input
Package: 22-PowerFQFN Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL8205
Categories: Power Supplies - Board Mount
Case / Package: 22-QFN (7.5x4.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL8205MIRZ-T7ATR, ISL8205MIRZ-T7ACT, -ISL8205MIRZ-T7A, ISL8205MIRZ-T7ADKR

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 1.835Mhz, Qfn-22; Dc / Dc Converter Type Renesas - 92Y3555 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.835Mhz, Qfn-22; Dc / Dc Converter Type Renesas
92Y3555
Dc/dc Conv, Sync Buck, 1.835Mhz, Qfn-22; Dc / Dc Converter Type Renesas 92Y3555
DC/DC CONV, SYNC BUCK, 1.835MHZ, QFN-22; DC / DC Converter Type:Module; Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:22Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.835MHZ, QFN-22; DC / DC Converter Type:Module; Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:22Pins; Output Current:5A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ISL8205MIRZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISL8205MIRZ-T7A
Power Supplies - Board Mount - DC DC Converters ISL8205MIRZ-T7A
DC DC CONVERTER 0.6-5.2V

DC DC CONVERTER 0.6-5.2V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ISL8205MIRZ-T7ADKR-ND 921985-ISL8205MIRZ-T7A 92Y3555 ISL8205MIRZ-T7A
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - ISL8205MIRZ-T7A Dc/dc Conv, Sync Buck, 1.835Mhz, Qfn-22; Dc / Dc Converter Type Renesas Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 2.6 to 5.5 volts 2.6 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details