Renesas Electronics Corporation Complete High Efficiency DC/DC Power Module ISL8204MIRZ-T

Description
The ISL8204M, ISL8206M is a family of pin-compatible power modules to the ISL8201M. These are simple and easy to use, high power DC/DC modules and are ideal for a wide variety of applications. The ISL820xM family of high current DC/DC step-down modules virtually eliminate design and manufacturing risks while dramatically improving time to market. The simplicity is in the family's "Off The Shelf" unassisted implementation. All you need is the ISL820xM for the current requirement of your design, bulk input and output capacitors and one resistor, to program the output voltage, and you have a complete high current power design ready for your market. This family of buck converters is packaged in a thermally enhanced compact (15mmx15mm) overmolded QFN Package that operates without a heatsink, even at full load over temperature. The package supports simple, reliable, automated assembly using standard surface mount equipment while making it easy to probe to all pins. The lack of a required heat dissipation layer, provides easy access to all pins and the limited number of the external components reduce the PCB to a component layer and a simple ground layer. Additionally, each IC in the family is footprint compatible, making it easy to change your design to meet different power needs without changing your layout. One simple layout fits all.
Request a Quote Datasheet
Description
The ISL8204M, ISL8206M is a family of pin-compatible power modules to the ISL8201M. These are simple and easy to use, high power DC/DC modules and are ideal for a wide variety of applications. The ISL820xM family of high current DC/DC step-down modules virtually eliminate design and manufacturing risks while dramatically improving time to market. The simplicity is in the family's "Off The Shelf" unassisted implementation. All you need is the ISL820xM for the current requirement of your design, bulk input and output capacitors and one resistor, to program the output voltage, and you have a complete high current power design ready for your market. This family of buck converters is packaged in a thermally enhanced compact (15mmx15mm) overmolded QFN Package that operates without a heatsink, even at full load over temperature. The package supports simple, reliable, automated assembly using standard surface mount equipment while making it easy to probe to all pins. The lack of a required heat dissipation layer, provides easy access to all pins and the limited number of the external components reduce the PCB to a component layer and a simple ground layer. Additionally, each IC in the family is footprint compatible, making it easy to change your design to meet different power needs without changing your layout. One simple layout fits all.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Complete High Efficiency DC/DC Power Module - ISL8204MIRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Complete High Efficiency DC/DC Power Module
ISL8204MIRZ-T
Complete High Efficiency DC/DC Power Module ISL8204MIRZ-T
The ISL8204M, ISL8206M is a family of pin-compatible power modules to the ISL8201M. These are simple and easy to use, high power DC/DC modules and are ideal for a wide variety of applications. The ISL820xM family of high current DC/DC step-down modules virtually eliminate design and manufacturing risks while dramatically improving time to market. The simplicity is in the family's "Off The Shelf" unassisted implementation. All you need is the ISL820xM for the current requirement of your design, bulk input and output capacitors and one resistor, to program the output voltage, and you have a complete high current power design ready for your market. This family of buck converters is packaged in a thermally enhanced compact (15mmx15mm) overmolded QFN Package that operates without a heatsink, even at full load over temperature. The package supports simple, reliable, automated assembly using standard surface mount equipment while making it easy to probe to all pins. The lack of a required heat dissipation layer, provides easy access to all pins and the limited number of the external components reduce the PCB to a component layer and a simple ground layer. Additionally, each IC in the family is footprint compatible, making it easy to change your design to meet different power needs without changing your layout. One simple layout fits all.

The ISL8204M, ISL8206M is a family of pin-compatible power modules to the ISL8201M. These are simple and easy to use, high power DC/DC modules and are ideal for a wide variety of applications. The ISL820xM family of high current DC/DC step-down modules virtually eliminate design and manufacturing risks while dramatically improving time to market.
The simplicity is in the family's "Off The Shelf" unassisted implementation. All you need is the ISL820xM for the current requirement of your design, bulk input and output capacitors and one resistor, to program the output voltage, and you have a complete high current power design ready for your market.
This family of buck converters is packaged in a thermally enhanced compact (15mmx15mm) overmolded QFN Package that operates without a heatsink, even at full load over temperature. The package supports simple, reliable, automated assembly using standard surface mount equipment while making it easy to probe to all pins. The lack of a required heat dissipation layer, provides easy access to all pins and the limited number of the external components reduce the PCB to a component layer and a simple ground layer.
Additionally, each IC in the family is footprint compatible, making it easy to change your design to meet different power needs without changing your layout. One simple layout fits all.

Supplier's Site Datasheet
Hard To Find - ISL8204MIRZ-T - 710559-ISL8204MIRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ISL8204MIRZ-T
710559-ISL8204MIRZ-T
Hard To Find - ISL8204MIRZ-T 710559-ISL8204MIRZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 710559-ISL8204MIRZ-T Packaging: Tape and Reel Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 0.6 ~ 6V Efficiency: 95% Categories: Power Supplies - Board Mount Supplier Device Package: 15-QFN (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-PowerBQFN Module Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): LMZ22005TZ/NOPB; ISL8204MIRZ; LTM4625EY#PBF; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: ISL8204M Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 1V Voltage - Input (Maximum): 20V Parts Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 710559-ISL8204MIRZ-T
Packaging: Tape and Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Output 1: 0.6 ~ 6V
Efficiency: 95%
Categories: Power Supplies - Board Mount
Supplier Device Package: 15-QFN (15x15)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 15-PowerBQFN Module
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): LMZ22005TZ/NOPB; ISL8204MIRZ; LTM4625EY#PBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8204M
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 1V
Voltage - Input (Maximum): 20V
Parts Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm)

Buy Now

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips
Product Number ISL8204MIRZ-T 710559-ISL8204MIRZ-T
Product Name Complete High Efficiency DC/DC Power Module Hard To Find - ISL8204MIRZ-T
Package Type Other; MODULE15 Other; 15-PowerBQFN Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 18 volts
View Details
DCP010512B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512BP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details