Renesas Electronics Corporation DC DC Converters ISL8203MIRZ

Description
Non-Isolated PoL Module DC DC Converter 2 Output 0.8 ~ 5V 0.8 ~ 5V 3A, 3A 2.85V - 6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 2 Output 0.8 ~ 5V 0.8 ~ 5V 3A, 3A 2.85V - 6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISL8203MIRZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8203MIRZ-ND
DC DC Converters ISL8203MIRZ-ND
Non-Isolated PoL Module DC DC Converter 2 Output 0.8 ~ 5V 0.8 ~ 5V 3A, 3A 2.85V - 6V Input

Non-Isolated PoL Module DC DC Converter 2 Output 0.8 ~ 5V 0.8 ~ 5V 3A, 3A 2.85V - 6V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ISL8203MIRZ
875801-ISL8203MIRZ
Power Supplies Board Mount DCDC Converters - ISL8203MIRZ 875801-ISL8203MIRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875801-ISL8203MIRZ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 0.8 ~ 5V 0.8 ~ 5V - - 3A, 3A 2.85V - 6V Input Package: 23-PowerFQFN Module Package: Tray Mounting: Surface Mount Family Name: ISL8203 Categories: Power Supplies - Board Mount Case / Package: 23-QFN (9x6.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 338 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875801-ISL8203MIRZ
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.8 ~ 5V 0.8 ~ 5V - - 3A, 3A 2.85V - 6V Input
Package: 23-PowerFQFN Module
Package: Tray
Mounting: Surface Mount
Family Name: ISL8203
Categories: Power Supplies - Board Mount
Case / Package: 23-QFN (9x6.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 338
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ISL8203MIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISL8203MIRZ
Power Supplies - Board Mount - DC DC Converters ISL8203MIRZ
DC DC CONVERTER 0.8-5V 0.8-5V

DC DC CONVERTER 0.8-5V 0.8-5V

Supplier's Site
Dc/dc Converter, Buck, 1.1Mhz, Qfn-23; Dc / Dc Converter Type Renesas - 78X3259 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Buck, 1.1Mhz, Qfn-23; Dc / Dc Converter Type Renesas
78X3259
Dc/dc Converter, Buck, 1.1Mhz, Qfn-23; Dc / Dc Converter Type Renesas 78X3259
DC/DC CONVERTER, BUCK, 1.1MHZ, QFN-23; DC / DC Converter Type:Module; Input Voltage Min:2.85V; Input Voltage Max:6V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:23Pins; Output Current:3A; Output Voltage Max:5VRoHS Compliant: Yes

DC/DC CONVERTER, BUCK, 1.1MHZ, QFN-23; DC / DC Converter Type:Module; Input Voltage Min:2.85V; Input Voltage Max:6V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:23Pins; Output Current:3A; Output Voltage Max:5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ISL8203MIRZ-ND 875801-ISL8203MIRZ ISL8203MIRZ 78X3259
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - ISL8203MIRZ Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, Buck, 1.1Mhz, Qfn-23; Dc / Dc Converter Type Renesas
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 2.9 to 6.0 volts 2.9 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details