DC / DC Converter Type:-; Input Voltage Min:2.85V; Input Voltage Max:6V; No. of Outputs:2 Output; DC / DC Converter IC Case:QFN; No. of Pins:23Pins; Output Current:3A; Output Voltage Min:800mV; Output Voltage Max:5V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 15AC3110 |
| Product Name | Dc / Dc Converter Type Renesas |
| Regulatory Compliance | RoHS Compliant |