Renesas Electronics Corporation DC DC Converters ISL8203MIRZ-T

Description
Non-Isolated PoL Module DC DC Converter 2 Output 0.8 ~ 5V 0.8 ~ 5V 3A, 3A 2.85V - 6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 2 Output 0.8 ~ 5V 0.8 ~ 5V 3A, 3A 2.85V - 6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISL8203MIRZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8203MIRZ-TTR-ND
DC DC Converters ISL8203MIRZ-TTR-ND
Non-Isolated PoL Module DC DC Converter 2 Output 0.8 ~ 5V 0.8 ~ 5V 3A, 3A 2.85V - 6V Input

Non-Isolated PoL Module DC DC Converter 2 Output 0.8 ~ 5V 0.8 ~ 5V 3A, 3A 2.85V - 6V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ISL8203MIRZ-T
875802-ISL8203MIRZ-T
Power Supplies Board Mount DCDC Converters - ISL8203MIRZ-T 875802-ISL8203MIRZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 875802-ISL8203MIRZ-T Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 2 Output 0.8 ~ 5V 0.8 ~ 5V - - 3A, 3A 2.85V - 6V Input Package: 23-PowerFQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: ISL8203 Categories: Power Supplies - Board Mount Case / Package: 23-QFN (9x6.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL8203MIRZ-T, ISL8203MIRZ-TDKR, ISL8203MIRZ-T-ND, ISL8203MIRZ-TCT, ISL8203MIRZ-TTR

Manufacturer: Renesas Electronics America
Win Source Part Number: 875802-ISL8203MIRZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 2 Output 0.8 ~ 5V 0.8 ~ 5V - - 3A, 3A 2.85V - 6V Input
Package: 23-PowerFQFN Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL8203
Categories: Power Supplies - Board Mount
Case / Package: 23-QFN (9x6.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ISL8203MIRZ-T, ISL8203MIRZ-TDKR, ISL8203MIRZ-T-ND, ISL8203MIRZ-TCT, ISL8203MIRZ-TTR

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ISL8203MIRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISL8203MIRZ-T
Power Supplies - Board Mount - DC DC Converters ISL8203MIRZ-T
DC DC CONVERTER 0.8-5V 0.8-5V

DC DC CONVERTER 0.8-5V 0.8-5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISL8203MIRZ-TTR-ND 875802-ISL8203MIRZ-T ISL8203MIRZ-T
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - ISL8203MIRZ-T Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details