ISL8203M - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Win Source Part Number: 1142185-ISL8203MEVAL
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1V, 1.2V, 1.5V, 2.5V or 3.3V
Current - Output: 3A, 3A
Voltage - Input: 2.85V ~ 6V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1MHz
Supplied Contents: Board(s)
Utilized IC / Part: ISL8203M
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8534.00.0040
Mfr: Renesas Electronics America Inc
Other Names: -ISL8203MEVAL2Z
Base Product Number: ISL8203
EVALUATION BOARD, BUCK MODULE; Silicon Manufacturer:Intersi
Power Management IC Development Tools 3A Single/6A Dual ISL8203M EVAL BRD
ISL8203M EVAL BRD
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ISL8203MEVAL2Z-ND | 1142185-ISL8203MEVAL2Z | 87X3758 | ISL8203MEVAL2Z | ISL8203MEVAL2Z |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Evaluation Board, Buck Module; Silicon Manufacturer Renesas | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | Power; DC/DC, Step Down | Step-Down (Buck) Module |