Renesas Electronics Corporation Power Supplies Board Mount DCDC Converters - ISL8201MIRZ ISL8201MIRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190240-ISL8201MIRZ Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Voltage - Output 1: 0.6 ~ 5V Efficiency: 95% Categories: Power Supplies - Board Mount Supplier Device Package: 15-QFN (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 15-PowerBQFN Module Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: ISL8201M Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 1V Voltage - Input (Maximum): 20V Parts Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm)
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190240-ISL8201MIRZ Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Voltage - Output 1: 0.6 ~ 5V Efficiency: 95% Categories: Power Supplies - Board Mount Supplier Device Package: 15-QFN (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 15-PowerBQFN Module Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: ISL8201M Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 1V Voltage - Input (Maximum): 20V Parts Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ISL8201MIRZ
1190240-ISL8201MIRZ
Power Supplies Board Mount DCDC Converters - ISL8201MIRZ 1190240-ISL8201MIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190240-ISL8201MIRZ Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Voltage - Output 1: 0.6 ~ 5V Efficiency: 95% Categories: Power Supplies - Board Mount Supplier Device Package: 15-QFN (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 15-PowerBQFN Module Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: ISL8201M Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 1V Voltage - Input (Maximum): 20V Parts Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190240-ISL8201MIRZ
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Applications: ITE (Commercial)
Voltage - Output 1: 0.6 ~ 5V
Efficiency: 95%
Categories: Power Supplies - Board Mount
Supplier Device Package: 15-QFN (15x15)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 15-PowerBQFN Module
Current - Output (Maximum): 10A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: ISL8201M
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 1V
Voltage - Input (Maximum): 20V
Parts Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm)

Buy Now
Step-Down Dc/dc Module, Qfn-15; Dc / Dc Converter Type Renesas - 09R4706 - Newark, An Avnet Company
Chicago, IL, United States
Step-Down Dc/dc Module, Qfn-15; Dc / Dc Converter Type Renesas
09R4706
Step-Down Dc/dc Module, Qfn-15; Dc / Dc Converter Type Renesas 09R4706
STEP-DOWN DC/DC MODULE, QFN-15; DC / DC Converter Type:-; Input Voltage Min:1V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:15Pins; Output Current:10A; Output Voltage Min:600mV RoHS Compliant: Yes

STEP-DOWN DC/DC MODULE, QFN-15; DC / DC Converter Type:-; Input Voltage Min:1V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:15Pins; Output Current:10A; Output Voltage Min:600mV RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - ISL8201MIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISL8201MIRZ
Power Supplies - Board Mount - DC DC Converters ISL8201MIRZ
DC DC CONVERTER 0.6-5V

DC DC CONVERTER 0.6-5V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1190240-ISL8201MIRZ 09R4706 ISL8201MIRZ
Product Name Power Supplies Board Mount DCDC Converters - ISL8201MIRZ Step-Down Dc/dc Module, Qfn-15; Dc / Dc Converter Type Renesas Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.6 to ? volts
DC Output Current 10 amps
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, SGX Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 10.0 to 1000.0 volts
DC Output Power 5000 to 30000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details