Renesas Electronics Corporation Power Supplies Board Mount DCDC Converters - ISL8201MIRZ-T ISL8201MIRZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 753803-ISL8201MIRZ-T Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Voltage - Output 1: 0.6 ~ 5V Efficiency: 95% Categories: Power Supplies - Board Mount Supplier Device Package: 15-QFN (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-PowerBQFN Module Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: ISL8201M Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 1V Voltage - Input (Maximum): 20V Parts Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm)
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 753803-ISL8201MIRZ-T Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Voltage - Output 1: 0.6 ~ 5V Efficiency: 95% Categories: Power Supplies - Board Mount Supplier Device Package: 15-QFN (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-PowerBQFN Module Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: ISL8201M Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 1V Voltage - Input (Maximum): 20V Parts Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ISL8201MIRZ-T
753803-ISL8201MIRZ-T
Power Supplies Board Mount DCDC Converters - ISL8201MIRZ-T 753803-ISL8201MIRZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 753803-ISL8201MIRZ-T Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Voltage - Output 1: 0.6 ~ 5V Efficiency: 95% Categories: Power Supplies - Board Mount Supplier Device Package: 15-QFN (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 15-PowerBQFN Module Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: ISL8201M Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 1V Voltage - Input (Maximum): 20V Parts Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 753803-ISL8201MIRZ-T
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Applications: ITE (Commercial)
Voltage - Output 1: 0.6 ~ 5V
Efficiency: 95%
Categories: Power Supplies - Board Mount
Supplier Device Package: 15-QFN (15x15)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 15-PowerBQFN Module
Current - Output (Maximum): 10A
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8201M
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 1V
Voltage - Input (Maximum): 20V
Parts Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm)

Buy Now
Dc-Dc Converter, Full Reel; Dc / Dc Converter Type Renesas - 09R4707 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Full Reel; Dc / Dc Converter Type Renesas
09R4707
Dc-Dc Converter, Full Reel; Dc / Dc Converter Type Renesas 09R4707
DC-DC CONVERTER, FULL REEL; DC / DC Converter Type:-; Input Voltage Min:1V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:15Pins; Output Current:10A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes

DC-DC CONVERTER, FULL REEL; DC / DC Converter Type:-; Input Voltage Min:1V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:15Pins; Output Current:10A; Output Voltage Min:600mV; MSL:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - ISL8201MIRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISL8201MIRZ-T
Power Supplies - Board Mount - DC DC Converters ISL8201MIRZ-T
DC DC CONVERTER 0.6-5V

DC DC CONVERTER 0.6-5V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 753803-ISL8201MIRZ-T 09R4707 ISL8201MIRZ-T
Product Name Power Supplies Board Mount DCDC Converters - ISL8201MIRZ-T Dc-Dc Converter, Full Reel; Dc / Dc Converter Type Renesas Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.6 to ? volts
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details