Renesas Electronics Corporation DC DC Converters ISL8200MIRZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 10A 4.5V - 20V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 10A 4.5V - 20V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISL8200MIRZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8200MIRZ-ND
DC DC Converters ISL8200MIRZ-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 10A 4.5V - 20V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 10A 4.5V - 20V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Surplus - ISL8200MIRZ
1190239-ISL8200MIRZ
Electronic Surplus - ISL8200MIRZ 1190239-ISL8200MIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190239-ISL8200MIRZ Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.6 ~ 6V Family Name: ISL8200M Categories: Power Supplies - Board Mount Supplier Device Package: 23-QFN (15x15) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 23-PowerQFN Module Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): ISL8200AMIRZ; ISL8200AMIRZ-T; Introduction Date: December 17, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: ISL8200M Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 20V Parts Dimension: 0.59" L x 0.59" W x 0.09" H (15.0mm x 15.0mm x 2.2mm)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190239-ISL8200MIRZ
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Voltage - Output 1: 0.6 ~ 6V
Family Name: ISL8200M
Categories: Power Supplies - Board Mount
Supplier Device Package: 23-QFN (15x15)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 23-PowerQFN Module
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): ISL8200AMIRZ; ISL8200AMIRZ-T;
Introduction Date: December 17, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8200M
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 20V
Parts Dimension: 0.59" L x 0.59" W x 0.09" H (15.0mm x 15.0mm x 2.2mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - ISL8200MIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISL8200MIRZ
Power Supplies - Board Mount - DC DC Converters ISL8200MIRZ
DC DC CONVERTER 0.6-6V

DC DC CONVERTER 0.6-6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISL8200MIRZ-ND 1190239-ISL8200MIRZ ISL8200MIRZ
Product Name DC DC Converters Electronic Surplus - ISL8200MIRZ Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Sources, Tahoe Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 0.0 to 333.0 volts
AC Output Current 0.0 to ? amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details