Renesas Electronics Corporation DC DC Converters ISL8200MIRZ-T

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 10A 4.5V - 20V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 10A 4.5V - 20V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISL8200MIRZ-T-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8200MIRZ-T-ND
DC DC Converters ISL8200MIRZ-T-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 10A 4.5V - 20V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 10A 4.5V - 20V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ISL8200MIRZ-T
137377-ISL8200MIRZ
Power Supplies Board Mount DCDC Converters - ISL8200MIRZ-T 137377-ISL8200MIRZ
Manufacturer: Intersil Win Source Part Number: 137377-ISL8200MIRZ Packaging: Reel - TR Type: Non-Isolated PoL Module Features: OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 10A Categories: Power Supplies - Board Mount Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 23-QFN (15x15) Dimension: 0.59" L x 0.59" W x 0.09" H (15.0mm x 15.0mm x 2.2mm) Maximum Input Voltage: 20V Minimum Input Voltage: 4.5V Nominal Output Voltage 1: 0.6 to 6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 137377-ISL8200MIRZ
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Features: OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 10A
Categories: Power Supplies - Board Mount
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 23-QFN (15x15)
Dimension: 0.59" L x 0.59" W x 0.09" H (15.0mm x 15.0mm x 2.2mm)
Maximum Input Voltage: 20V
Minimum Input Voltage: 4.5V
Nominal Output Voltage 1: 0.6 to 6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number ISL8200MIRZ-T-ND 137377-ISL8200MIRZ
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - ISL8200MIRZ-T
Type DC-DC Converter; 1
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data