DC/DC CONV, POL, 700KHZ, QFN-23; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:23Pins; Output Current:10A; Output Voltage Min:600mV RoHS Compliant: Yes
DC DC CONVERTER 0.6-6V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 30AC7385 | ISL8200AMMRZ |
| Product Name | Dc/dc Conv, Pol, 700Khz, Qfn-23; Dc / Dc Converter Type Renesas | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant | |
| DC Output Voltage | 0.6 to ? volts | |
| DC Output Current | 10 amps | |
| Number of Outputs | 1 # |