Renesas Electronics Corporation Power Supplies Board Mount DCDC Converters - ISL8200AMMREP ISL8200AMMREP

Description
Manufacturer: Intersil Win Source Part Number: 777430-ISL8200AMMREP Packaging: Bulk Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, UVLO Package: 23-PowerQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 6 V Family Name: ISL8200AMMREP Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.09" H (15.0mm x 15.0mm x 2.2mm) Manufacturer Package: 23-QFN (15x15) Input Voltage MIN: 3V Voltage Input MAX: 20V Current - Output (Maximum): 10A Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777430-ISL8200AMMREP Packaging: Bulk Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, UVLO Package: 23-PowerQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 6 V Family Name: ISL8200AMMREP Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.09" H (15.0mm x 15.0mm x 2.2mm) Manufacturer Package: 23-QFN (15x15) Input Voltage MIN: 3V Voltage Input MAX: 20V Current - Output (Maximum): 10A Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ISL8200AMMREP
777430-ISL8200AMMREP
Power Supplies Board Mount DCDC Converters - ISL8200AMMREP 777430-ISL8200AMMREP
Manufacturer: Intersil Win Source Part Number: 777430-ISL8200AMMREP Packaging: Bulk Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, UVLO Package: 23-PowerQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 6 V Family Name: ISL8200AMMREP Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.09" H (15.0mm x 15.0mm x 2.2mm) Manufacturer Package: 23-QFN (15x15) Input Voltage MIN: 3V Voltage Input MAX: 20V Current - Output (Maximum): 10A Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777430-ISL8200AMMREP
Packaging: Bulk
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, OVP, UVLO
Package: 23-PowerQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 6 V
Family Name: ISL8200AMMREP
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.59" W x 0.09" H (15.0mm x 15.0mm x 2.2mm)
Manufacturer Package: 23-QFN (15x15)
Input Voltage MIN: 3V
Voltage Input MAX: 20V
Current - Output (Maximum): 10A
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ISL8200AMMREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISL8200AMMREP
Power Supplies - Board Mount - DC DC Converters ISL8200AMMREP
DC DC CONVERTER 0.6-6V

DC DC CONVERTER 0.6-6V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 777430-ISL8200AMMREP ISL8200AMMREP
Product Name Power Supplies Board Mount DCDC Converters - ISL8200AMMREP Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details