Renesas Electronics Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards ISL8200AMEV1PHZ

Description
ISL8200AM - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
ISL8200AM - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - ISL8200AMEV1PHZ-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
ISL8200AMEV1PHZ-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards ISL8200AMEV1PHZ-ND
ISL8200AM - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

ISL8200AM - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1065937-ISL8200AMEV1PHZ - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1065937-ISL8200AMEV1PHZ
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1065937-ISL8200AMEV1PHZ
Win Source Part Number: 1065937-ISL8200AMEV1 PHZ Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.6V ~ 6V Current - Output: 10A Voltage - Input: 3V ~ 20V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: ISL8200AM Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Renesas Electronics America Inc Base Product Number: ISL8200

Win Source Part Number: 1065937-ISL8200AMEV1PHZ
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 0.6V ~ 6V
Current - Output: 10A
Voltage - Input: 3V ~ 20V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: ISL8200AM
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Renesas Electronics America Inc
Base Product Number: ISL8200

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
ISL8200AMEV1PHZ
Power Management IC Development Tools ISL8200AMEV1PHZ
Power Management IC Development Tools ISL8200M EVAL

Power Management IC Development Tools ISL8200M EVAL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number ISL8200AMEV1PHZ-ND 1065937-ISL8200AMEV1PHZ ISL8200AMEV1PHZ
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Clock & Timer Development Tools - 1845075 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,GALI-6,DF782,50 OHM / RoHS - TB-409-6+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Evaluation and Demonstration Boards and Kits - 448-AUIR3241SBOARDB2BTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers