80V Dual Sync Buck Controller 38 Ld HTSS
80V Dual Sync Buck Controller 38 Ld HTSS
80V Dual Sync Buck Controller 38 Ld HTSS
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-TQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-TQFN (5x5)
80V DUAL SYNC BUCK CONTROLLER 38
Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-HTSSOP
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2264740 | 20-ISL81802FVEZ-T7ATR-ND | ISL81802FVEZ-T7A | ISL81802FVEZ-T7A |
| Product Name | Voltage Regulators | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck | ||
| Output Voltage Type | Adjustable / Variable | Fixed; Transistor Driver | ||
| Package Type | SSOP; Other; HTSSOP | Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad" | Other; 38-TFSOP (0.173\", 4.40mm Width) Exposed Pad | |
| IOUT | 0.2000 amps | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Off Time Control, On Time Control, Phase Control, Power Good, Power On Reset, Pulse Skipping, Ramp, Sequencing, Soft Star |