Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL81802FRTZ-T7A

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320633-ISL81802FRTZ -T7A Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 1MHz Control Features: Current Limit, Enable, Off Time Control, On Time Control, Phase Control, Power Good, Power On Reset, Pulse Skipping, Ramp, Sequencing, Soft Star, Tracking Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Supplier Device Package: 32-TQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 32-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 80V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 20-ISL81802FRTZ-T7AC T,20-ISL81802FRTZ-T7 ADKR,20-ISL81802FRTZ -T7ATR Base Product Number: ISL81802 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320633-ISL81802FRTZ -T7A Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 1MHz Control Features: Current Limit, Enable, Off Time Control, On Time Control, Phase Control, Power Good, Power On Reset, Pulse Skipping, Ramp, Sequencing, Soft Star, Tracking Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Supplier Device Package: 32-TQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 32-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 80V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 20-ISL81802FRTZ-T7AC T,20-ISL81802FRTZ-T7 ADKR,20-ISL81802FRTZ -T7ATR Base Product Number: ISL81802 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1320633-ISL81802FRTZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1320633-ISL81802FRTZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1320633-ISL81802FRTZ-T7A
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1320633-ISL81802FRTZ -T7A Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 1MHz Control Features: Current Limit, Enable, Off Time Control, On Time Control, Phase Control, Power Good, Power On Reset, Pulse Skipping, Ramp, Sequencing, Soft Star, Tracking Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Supplier Device Package: 32-TQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 32-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 80V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 20-ISL81802FRTZ-T7AC T,20-ISL81802FRTZ-T7 ADKR,20-ISL81802FRTZ -T7ATR Base Product Number: ISL81802 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1320633-ISL81802FRTZ-T7A
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 1MHz
Control Features: Current Limit, Enable, Off Time Control, On Time Control, Phase Control, Power Good, Power On Reset, Pulse Skipping, Ramp, Sequencing, Soft Star, Tracking
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Supplier Device Package: 32-TQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 32-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 80V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 20-ISL81802FRTZ-T7ACT,20-ISL81802FRTZ-T7ADKR,20-ISL81802FRTZ-T7ATR
Base Product Number: ISL81802
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320633-ISL81802FRTZ-T7A
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z655 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Voltage Supervisors - 7122778P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details