Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-TQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-TQFN (5x5)
80V DUAL SYNC BUCK CONTROLLER 32
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ISL81802FRTZ-T7ATR-ND | ISL81802FRTZ-T7A | ISL81802FRTZ-T7A |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Off Time Control, On Time Control, Phase Control, Power Good, Power On Reset, Pulse Skipping, Ramp, Sequencing, Soft Star | |
| fsw | 100 to 1000 kHz | 100 to 1000 kHz | 100 to 1000 kHz |