Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 32-TQFN (5x5)
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 32-TQFN (5x5)
80V Bi-directional Buck-Boost Controller
80V Bi-directional Buck-Boost Controller
80V Bi-directional Buck-Boost Controller
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 32-TQFN (5x5)
80V BI-DIRECTIONAL BUCK-BOOST CO
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ISL81801FVEZ-T7ACT-ND | 2264734 | ISL81801FVEZ-T7A | ISL81801FVEZ-T7A |
| Product Name | DC DC Switching Controllers | Voltage Regulators | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | Buck; Boost | ||
| Package Type | Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; HTSSOP | Other; 32-WFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Off Time Control, On Time Control, Phase Control, Power Good, Power On Reset, Pulse Skipping, Ramp, Sequencing, Soft Star | ||
| fsw | 100 to 600 kHz | 100 to 600 kHz | 100 to 600 kHz |