Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 32-TQFN (5x5)
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 32-TQFN (5x5)
80V Bi-directional Buck-Boost Controller
80V Bi-directional Buck-Boost Controller
80V Bi-directional Buck-Boost Controller
80V BI-DIRECTIONAL BUCK-BOOST CO
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 32-TQFN (5x5)
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ISL81801FRTZ-T7ATR-ND | 2264733P | ISL81801FRTZ-T7A | ISL81801FRTZ-T7A |
| Product Name | DC DC Switching Controllers | Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | Buck; Boost | ||
| Package Type | Other; 32-WFQFN Exposed Pad | Other; TQFN | Other; 32-WFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Off Time Control, On Time Control, Phase Control, Power Good, Power On Reset, Pulse Skipping, Ramp, Sequencing, Soft Star | ||
| fsw | 100 to 600 kHz | 100 to 600 kHz | 100 to 600 kHz |