Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 38-HTSSOP
60V 4 SWITCH SYNCH BUCK-BOOST PW
60V 4 SWITCH SYNCH BUCK-BOOST PW
Switching Controllers 60V 4-Switch Synchronous Buck-Boost PWM Controller, HTSSOP,
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 38-HTSSOP
60V 4 SWITCH SYNCH BUCK-BOOST PW
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ISL81601FVEZ-TTR-ND | ISL81601FVEZ-T | ISL81601FVEZ-T | ISL81601FVEZ-T |
| Product Name | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | |||
| Package Type | Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad" | Other; 38-TFSOP (0.173\", 4.40mm Width) Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Power Good | ||
| fsw | 90 to 650 kHz | 90 to 650 kHz | 90 to 650 kHz |