Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 32-QFN (5x5)
Win Source Part Number: 1164596-ISL81601FRZ-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: PWM Signal
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 90kHz ~ 650kHz
Control Features: Current Limit, Enable, Power Good
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 60V
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL81601FRZ-T7ATR,-I
Base Product Number: ISL81601
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 32-QFN (5x5)
Switching Controllers 60V 4-Switch Synchronous Buck-Boost PWM Controller, 32LD QFN
SWITCH SYNCH BUCK-BOOST PWM
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL81601FRZ-T7ATR-ND | 1164596-ISL81601FRZ-T7A | ISL81601FRZ-T7A | ISL81601FRZ-T7A | ISL81601FRZ-T7A |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | Buck-Boost | |||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; Tape & Reel | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Power Good | Internal Current Limit; Current Limit, Enable, Power Good | ||
| fsw | 90 to 650 kHz | 90 to 650 kHz | 90 to 650 kHz | 90 to 650 kHz |