Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL81487LIBZ-T ISL81487LIBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 124523-ISL81487LIBZ- T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX14780EESA+T; ISL83088EIBZ; ISL81487LIBZ; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 124523-ISL81487LIBZ- T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX14780EESA+T; ISL83088EIBZ; ISL81487LIBZ; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL81487LIBZ-T is a half-duplex RS-485/RS-422 transceiver designed for low power and high-speed communication. It operates from a single +5V supply with a tolerance of 10% (4.5V to 5.5V) and features ±15kV ESD protection on its I/O pins, making it suitable for robust applications. This device presents a fractional unit load, allowing up to 256 transceivers on the bus, which is beneficial for high node count networks such as automated utility meter reading systems and industrial control networks. The ISL81487LIBZ-T supports data rates up to 5Mbps, with a slew rate limited version available for reduced electromagnetic interference (EMI) and minimized reflections in multidrop applications. It includes a fail-safe design that ensures a logic high output when the receiver inputs are floating. The device also features short-circuit protection and thermal shutdown capabilities to prevent damage from excessive power dissipation. The package is an 8-lead SOIC, and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ISL81487LIBZ-T is a half-duplex RS-485/RS-422 transceiver designed for low power and high-speed communication. It operates from a single +5V supply with a tolerance of 10% (4.5V to 5.5V) and features ±15kV ESD protection on its I/O pins, making it suitable for robust applications. This device presents a fractional unit load, allowing up to 256 transceivers on the bus, which is beneficial for high node count networks such as automated utility meter reading systems and industrial control networks. The ISL81487LIBZ-T supports data rates up to 5Mbps, with a slew rate limited version available for reduced electromagnetic interference (EMI) and minimized reflections in multidrop applications. It includes a fail-safe design that ensures a logic high output when the receiver inputs are floating. The device also features short-circuit protection and thermal shutdown capabilities to prevent damage from excessive power dissipation. The package is an 8-lead SOIC, and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL81487LIBZ-T - 124523-ISL81487LIBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL81487LIBZ-T
124523-ISL81487LIBZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL81487LIBZ-T 124523-ISL81487LIBZ-T
Manufacturer: Intersil Win Source Part Number: 124523-ISL81487LIBZ- T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX14780EESA+T; ISL83088EIBZ; ISL81487LIBZ; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 124523-ISL81487LIBZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 5Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX14780EESA+T; ISL83088EIBZ; ISL81487LIBZ;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL81487LIBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL81487LIBZ-T
Drivers, Receivers, Transceivers ISL81487LIBZ-T
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL81487LIBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL81487LIBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL81487LIBZ-T
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 124523-ISL81487LIBZ-T ISL81487LIBZ-T ISL81487LIBZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL81487LIBZ-T Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details