Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190232-ISL81487IBZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 5Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: ISL81487
Manufacturer Pack Quantity: 98
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
IC TRANSCEIVER HALF 1/1 8SOIC
1/1 Transceiver Half RS422, RS485 8-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1190232-ISL81487IBZ | ISL81487IBZ | ISL81487IBZ |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ISL81487IBZ | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |