Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL81483IP

Description
IC TRANSCEIVER HALF 1/1 8DIP
Description
IC TRANSCEIVER HALF 1/1 8DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL81483IP is a half-duplex RS-485/RS-422 transceiver designed for low power and high-speed communication. It operates on a single +5V supply with a tolerance range of 4.5V to 5.5V, allowing for flexibility in power supply design. This device features a fractional unit load of 1/8, enabling connection of up to 256 transceivers on the bus, making it suitable for high node count applications such as automated utility meter reading and industrial control networks. The ISL81483IP supports data rates of up to 250 kbps and includes slew rate limiting to reduce electromagnetic interference (EMI) and minimize signal reflections. It also incorporates fail-safe receiver inputs that ensure a logic high output when the inputs are floating. The driver outputs are short-circuit protected and feature thermal shutdown to prevent damage from excessive power dissipation. The device is available in an 8-lead PDIP package and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The ISL81483IP is a half-duplex RS-485/RS-422 transceiver designed for low power and high-speed communication. It operates on a single +5V supply with a tolerance range of 4.5V to 5.5V, allowing for flexibility in power supply design. This device features a fractional unit load of 1/8, enabling connection of up to 256 transceivers on the bus, making it suitable for high node count applications such as automated utility meter reading and industrial control networks. The ISL81483IP supports data rates of up to 250 kbps and includes slew rate limiting to reduce electromagnetic interference (EMI) and minimize signal reflections. It also incorporates fail-safe receiver inputs that ensure a logic high output when the inputs are floating. The driver outputs are short-circuit protected and feature thermal shutdown to prevent damage from excessive power dissipation. The device is available in an 8-lead PDIP package and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL81483IP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL81483IP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL81483IP
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site
Drivers, Receivers, Transceivers - ISL81483IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL81483IP
Drivers, Receivers, Transceivers ISL81483IP
1/1 Transceiver Half RS422, RS485 8-PDIP

1/1 Transceiver Half RS422, RS485 8-PDIP

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL81483IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL81483IP
Drivers, Receivers, Transceivers ISL81483IP
1/1 Transceiver Half RS422, RS485 8-PDIP

1/1 Transceiver Half RS422, RS485 8-PDIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number ISL81483IP ISL81483IP
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3245EIB - 874168-ICL3245EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details