Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 32-QFN (5x5)
40V 4-SW SYNCH BUCK-BOOST PWM
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 32-QFN (5x5)
Switching Controllers 40V 4-Switch Unidirectional Synch Buck-Boost PWM Controller,
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-ISL81401AFRZ-ND | ISL81401AFRZ | ISL81401AFRZ | ISL81401AFRZ |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck-Boost | |||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Power Good | ||
| fsw | 90 to 650 kHz | 90 to 650 kHz | 90 to 650 kHz |